Bourns, Inc. Trimmer Potentiometers 3345W-1-501

Description
500 Ohms 1W PC Pins Through Hole Trimmer Potentiometer Wirewound 1 Turn Side Adjustment
Request a Quote Datasheet
Description
500 Ohms 1W PC Pins Through Hole Trimmer Potentiometer Wirewound 1 Turn Side Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3345W-1-501-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3345W-1-501-ND
Trimmer Potentiometers 3345W-1-501-ND
500 Ohms 1W PC Pins Through Hole Trimmer Potentiometer Wirewound 1 Turn Side Adjustment

500 Ohms 1W PC Pins Through Hole Trimmer Potentiometer Wirewound 1 Turn Side Adjustment

Buy Now Datasheet
Trimmer 1/2 Rd St Ww Bourns - 10C1183 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer 1/2 Rd St Ww Bourns
10C1183
Trimmer 1/2 Rd St Ww Bourns 10C1183
TRIMMER - 1/2" RD ST WW

TRIMMER - 1/2" RD ST WW

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wirewound Resistors Resistors
Product Number 3345W-1-501-ND 10C1183
Product Name Trimmer Potentiometers Trimmer 1/2 Rd St Ww Bourns
Category / Application General Use
Mounting / Packaging ThroughHole
Resistance Range 500 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details