Bourns, Inc. Trimmer Potentiometers 3345W-1-103

Description
10 kOhms 1W PC Pins Through Hole Trimmer Potentiometer Wirewound 1 Turn Side Adjustment
Request a Quote Datasheet
Description
10 kOhms 1W PC Pins Through Hole Trimmer Potentiometer Wirewound 1 Turn Side Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3345W-1-103-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3345W-1-103-ND
Trimmer Potentiometers 3345W-1-103-ND
10 kOhms 1W PC Pins Through Hole Trimmer Potentiometer Wirewound 1 Turn Side Adjustment

10 kOhms 1W PC Pins Through Hole Trimmer Potentiometer Wirewound 1 Turn Side Adjustment

Buy Now Datasheet
Trimmer Potentiometer, 10Kohm 1Turn Through Hole; Trimpot Type Bourns - 04F8936 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 10Kohm 1Turn Through Hole; Trimpot Type Bourns
04F8936
Trimmer Potentiometer, 10Kohm 1Turn Through Hole; Trimpot Type Bourns 04F8936
TRIMMER POTENTIOMETER, 10KOHM 1TURN THROUGH HOLE; Trimpot Type:Single Turn; Element Material:Wirewound; Adjustment Type:Top Adjust; Track Resistance:10kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Power Rating:1W RoHS Compliant: Yes

TRIMMER POTENTIOMETER, 10KOHM 1TURN THROUGH HOLE; Trimpot Type:Single Turn; Element Material:Wirewound; Adjustment Type:Top Adjust; Track Resistance:10kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Power Rating:1W RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wirewound Resistors Resistors
Product Number 3345W-1-103-ND 04F8936
Product Name Trimmer Potentiometers Trimmer Potentiometer, 10Kohm 1Turn Through Hole; Trimpot Type Bourns
Category / Application General Use
Mounting / Packaging ThroughHole ThroughHole
Tolerance 5 +/- %
Temperature Coefficient 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers