Bourns, Inc. Trimmer Potentiometers 3345P-1-103

Description
10 kOhms 1W PC Pins Through Hole Trimmer Potentiometer Wirewound 1 Turn Top Adjustment
Request a Quote Datasheet
Description
10 kOhms 1W PC Pins Through Hole Trimmer Potentiometer Wirewound 1 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3345P-103-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3345P-103-ND
Trimmer Potentiometers 3345P-103-ND
10 kOhms 1W PC Pins Through Hole Trimmer Potentiometer Wirewound 1 Turn Top Adjustment

10 kOhms 1W PC Pins Through Hole Trimmer Potentiometer Wirewound 1 Turn Top Adjustment

Buy Now Datasheet
TRIMMER,1/2IN ROUND,WW,RESIST 10 KILOHMS,+/-5%,PWR 1W - 70154862 - Allied Electronics, Inc.
Fort Worth, TX, USA
TRIMMER,1/2IN ROUND,WW,RESIST 10 KILOHMS,+/-5%,PWR 1W
70154862
TRIMMER,1/2IN ROUND,WW,RESIST 10 KILOHMS,+/-5%,PWR 1W 70154862
TRIMMER,1/2IN ROUND,WW,RESIST 10 KILOHMS,+/-5%,PWR 1W

TRIMMER,1/2IN ROUND,WW,RESIST 10 KILOHMS,+/-5%,PWR 1W

Supplier's Site
Trimmer Potentiometer, 10Kohm 3Turn Through Hole; Trimpot Type Bourns - 01F8256 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 10Kohm 3Turn Through Hole; Trimpot Type Bourns
01F8256
Trimmer Potentiometer, 10Kohm 3Turn Through Hole; Trimpot Type Bourns 01F8256
TRIMMER POTENTIOMETER, 10KOHM 3TURN THROUGH HOLE; Trimpot Type:Single Turn; Element Material:Wirewound; Adjustment Type:Top Adjust; Track Resistance:10kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Power Rating:1W RoHS Compliant: Yes

TRIMMER POTENTIOMETER, 10KOHM 3TURN THROUGH HOLE; Trimpot Type:Single Turn; Element Material:Wirewound; Adjustment Type:Top Adjust; Track Resistance:10kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Power Rating:1W RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Wirewound Resistors Potentiometers, Rheostats, and Trimmers Resistors
Product Number 3345P-103-ND 70154862 01F8256
Product Name Trimmer Potentiometers TRIMMER,1/2IN ROUND,WW,RESIST 10 KILOHMS,+/-5%,PWR 1W Trimmer Potentiometer, 10Kohm 3Turn Through Hole; Trimpot Type Bourns
Category / Application General Use
Mounting / Packaging ThroughHole ThroughHole
Tolerance 5 +/- %
Temperature Coefficient 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details