Bourns, Inc. Trimmer Potentiometers 3345P-1-101

Description
100 Ohms 1W PC Pins Through Hole Trimmer Potentiometer Wirewound 1 Turn Top Adjustment
Request a Quote Datasheet
Description
100 Ohms 1W PC Pins Through Hole Trimmer Potentiometer Wirewound 1 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3345P-101-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3345P-101-ND
Trimmer Potentiometers 3345P-101-ND
100 Ohms 1W PC Pins Through Hole Trimmer Potentiometer Wirewound 1 Turn Top Adjustment

100 Ohms 1W PC Pins Through Hole Trimmer Potentiometer Wirewound 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometer, 100 Ohm 1Turn Through Hole; Trimpot Type Bourns - 01F8249 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 100 Ohm 1Turn Through Hole; Trimpot Type Bourns
01F8249
Trimmer Potentiometer, 100 Ohm 1Turn Through Hole; Trimpot Type Bourns 01F8249
TRIMMER POTENTIOMETER, 100 OHM 1TURN THROUGH HOLE; Trimpot Type:Single Turn; Element Material:Wirewound; Adjustment Type:Top Adjust; Track Resistance:100ohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Power Rating:1W RoHS Compliant: Yes

TRIMMER POTENTIOMETER, 100 OHM 1TURN THROUGH HOLE; Trimpot Type:Single Turn; Element Material:Wirewound; Adjustment Type:Top Adjust; Track Resistance:100ohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Power Rating:1W RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wirewound Resistors Resistors
Product Number 3345P-101-ND 01F8249
Product Name Trimmer Potentiometers Trimmer Potentiometer, 100 Ohm 1Turn Through Hole; Trimpot Type Bourns
Category / Application General Use
Mounting / Packaging ThroughHole ThroughHole
Resistance Range 100 ohms
Tolerance 5 +/- %
Temperature Coefficient 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.0033 OHM 10W Resistor - 53-PBV-R0033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0033 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers