Bourns, Inc. Trimmer Potentiometers 3290W-1-500M

Description
50 Ohms 1W PC Pins Panel Mount, Through Hole Trimmer Potentiometer Wirewound 25 Turn Top Adjustment
Request a Quote Datasheet
Description
50 Ohms 1W PC Pins Panel Mount, Through Hole Trimmer Potentiometer Wirewound 25 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3290W-1-500M-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3290W-1-500M-ND
Trimmer Potentiometers 3290W-1-500M-ND
50 Ohms 1W PC Pins Panel Mount, Through Hole Trimmer Potentiometer Wirewound 25 Turn Top Adjustment

50 Ohms 1W PC Pins Panel Mount, Through Hole Trimmer Potentiometer Wirewound 25 Turn Top Adjustment

Buy Now Datasheet
Trimmer 3/8 Sq Mt Ww Bourns - 43K2378 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer 3/8 Sq Mt Ww Bourns
43K2378
Trimmer 3/8 Sq Mt Ww Bourns 43K2378
TRIMMER - 3/8" SQ MT WW

TRIMMER - 3/8" SQ MT WW

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wirewound Resistors Resistors
Product Number 3290W-1-500M-ND 43K2378
Product Name Trimmer Potentiometers Trimmer 3/8 Sq Mt Ww Bourns
Category / Application General Use
Mounting / Packaging Panel Mount (Bushing); ThroughHole
Resistance Range 50 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers