10 Ohms 1W PC Pins Through Hole Trimmer Potentiometer Wirewound 25 Turn Side Adjustment
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Wirewound Resistors | Resistors |
| Product Number | 3290P-1-100-ND | 61H2112 |
| Product Name | Trimmer Potentiometers | Trimmer 3/8 Sq Mt Ww Bourns |
| Category / Application | General Use | |
| Mounting / Packaging | ThroughHole | |
| Resistance Range | 10 ohms | |
| Tolerance | 5 +/- % |