Bourns, Inc. Trimmer Potentiometers 3260W-1-100

Description
10 Ohms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Wirewound 11 Turn Top Adjustment
Request a Quote Datasheet
Description
10 Ohms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Wirewound 11 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3260W-1-100-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3260W-1-100-ND
Trimmer Potentiometers 3260W-1-100-ND
10 Ohms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Wirewound 11 Turn Top Adjustment

10 Ohms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Wirewound 11 Turn Top Adjustment

Buy Now Datasheet
Res,wirewound,10Ohms,5+/-% Tol,-70,70Ppm-Tc,2525-Case Bourns - 61H2083 - Newark, An Avnet Company
Chicago, IL, United States
Res,wirewound,10Ohms,5+/-% Tol,-70,70Ppm-Tc,2525-Case Bourns
61H2083
Res,wirewound,10Ohms,5+/-% Tol,-70,70Ppm-Tc,2525-Case Bourns 61H2083
RES,Wirewound,10Ohms ,5+/-% Tol,-70,70ppm-TC,252 5-Case

RES,Wirewound,10Ohms,5+/-% Tol,-70,70ppm-TC,2525-Case

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wirewound Resistors Resistors
Product Number 3260W-1-100-ND 61H2083
Product Name Trimmer Potentiometers Res,wirewound,10Ohms,5+/-% Tol,-70,70Ppm-Tc,2525-Case Bourns
Category / Application General Use
Mounting / Packaging ThroughHole 2525
Resistance Range 10 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249353 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 2019-CF1/4CT52R751JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details