Bourns, Inc. Trimmer Potentiometers 3250W-1-202M

Description
2 kOhms 1W PC Pins Panel Mount, Through Hole Trimmer Potentiometer Wirewound 25 Turn Top Adjustment
Request a Quote Datasheet
Description
2 kOhms 1W PC Pins Panel Mount, Through Hole Trimmer Potentiometer Wirewound 25 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3250W-1-202M-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3250W-1-202M-ND
Trimmer Potentiometers 3250W-1-202M-ND
2 kOhms 1W PC Pins Panel Mount, Through Hole Trimmer Potentiometer Wirewound 25 Turn Top Adjustment

2 kOhms 1W PC Pins Panel Mount, Through Hole Trimmer Potentiometer Wirewound 25 Turn Top Adjustment

Buy Now Datasheet
Res,wirewound,2Kohms,5+/-% Tol,-50,50Ppm-Tc,5050-Case Bourns - 10C0774 - Newark, An Avnet Company
Chicago, IL, United States
Res,wirewound,2Kohms,5+/-% Tol,-50,50Ppm-Tc,5050-Case Bourns
10C0774
Res,wirewound,2Kohms,5+/-% Tol,-50,50Ppm-Tc,5050-Case Bourns 10C0774
RES,Wirewound,2KOhms ,5+/-% Tol,-50,50ppm-TC,505 0-Case

RES,Wirewound,2KOhms,5+/-% Tol,-50,50ppm-TC,5050-Case

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wirewound Resistors Resistors
Product Number 3250W-1-202M-ND 10C0774
Product Name Trimmer Potentiometers Res,wirewound,2Kohms,5+/-% Tol,-50,50Ppm-Tc,5050-Case Bourns
Category / Application General Use
Mounting / Packaging Panel Mount (Bushing); ThroughHole
Tolerance 5 +/- %
Temperature Coefficient 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details