Bourns, Inc. Trimmer Potentiometers 3250W-1-202

Description
2 kOhms 1W PC Pins Chassis Mount Trimmer Potentiometer Wirewound 25 Turn Top Adjustment
Request a Quote Datasheet
Description
2 kOhms 1W PC Pins Chassis Mount Trimmer Potentiometer Wirewound 25 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3250W-202-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3250W-202-ND
Trimmer Potentiometers 3250W-202-ND
2 kOhms 1W PC Pins Chassis Mount Trimmer Potentiometer Wirewound 25 Turn Top Adjustment

2 kOhms 1W PC Pins Chassis Mount Trimmer Potentiometer Wirewound 25 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometer, 2Kohm 25Turn Through Hole; Trimpot Type Bourns - 01F9173 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 2Kohm 25Turn Through Hole; Trimpot Type Bourns
01F9173
Trimmer Potentiometer, 2Kohm 25Turn Through Hole; Trimpot Type Bourns 01F9173
TRIMMER POTENTIOMETER, 2KOHM 25TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Wirewound; Adjustment Type:Top Adjust; Track Resistance:2kohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns; Power Rating:1W RoHS Compliant: Yes

TRIMMER POTENTIOMETER, 2KOHM 25TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Wirewound; Adjustment Type:Top Adjust; Track Resistance:2kohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns; Power Rating:1W RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wirewound Resistors Resistors
Product Number 3250W-202-ND 01F9173
Product Name Trimmer Potentiometers Trimmer Potentiometer, 2Kohm 25Turn Through Hole; Trimpot Type Bourns
Category / Application General Use
Mounting / Packaging Bolt-on Chassis ThroughHole
Tolerance 5 +/- %
Temperature Coefficient 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers