Bourns, Inc. Trimmer Potentiometers 3250W-1-103M

Description
10 kOhms 1W PC Pins Panel Mount, Through Hole Trimmer Potentiometer Wirewound 25 Turn Top Adjustment
Request a Quote Datasheet
Description
10 kOhms 1W PC Pins Panel Mount, Through Hole Trimmer Potentiometer Wirewound 25 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3250W-1-103M-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3250W-1-103M-ND
Trimmer Potentiometers 3250W-1-103M-ND
10 kOhms 1W PC Pins Panel Mount, Through Hole Trimmer Potentiometer Wirewound 25 Turn Top Adjustment

10 kOhms 1W PC Pins Panel Mount, Through Hole Trimmer Potentiometer Wirewound 25 Turn Top Adjustment

Buy Now Datasheet
Res,wirewound,10Kohms,5+/-% Tol,-50,50Ppm-Tc,5050-Case Bourns - 04B2531 - Newark, An Avnet Company
Chicago, IL, United States
Res,wirewound,10Kohms,5+/-% Tol,-50,50Ppm-Tc,5050-Case Bourns
04B2531
Res,wirewound,10Kohms,5+/-% Tol,-50,50Ppm-Tc,5050-Case Bourns 04B2531
RES,Wirewound,10KOhm s,5+/-% Tol,-50,50ppm-TC,505 0-Case

RES,Wirewound,10KOhms,5+/-% Tol,-50,50ppm-TC,5050-Case

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wirewound Resistors Resistors
Product Number 3250W-1-103M-ND 04B2531
Product Name Trimmer Potentiometers Res,wirewound,10Kohms,5+/-% Tol,-50,50Ppm-Tc,5050-Case Bourns
Category / Application General Use
Mounting / Packaging Panel Mount (Bushing); ThroughHole
Tolerance 5 +/- %
Temperature Coefficient 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R620JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details