Bourns, Inc. Trimmer Potentiometers 3250W-1-102M

Description
1 kOhms 1W PC Pins Panel Mount, Through Hole Trimmer Potentiometer Wirewound 25 Turn Top Adjustment
Request a Quote Datasheet
Description
1 kOhms 1W PC Pins Panel Mount, Through Hole Trimmer Potentiometer Wirewound 25 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3250W-1-102M-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3250W-1-102M-ND
Trimmer Potentiometers 3250W-1-102M-ND
1 kOhms 1W PC Pins Panel Mount, Through Hole Trimmer Potentiometer Wirewound 25 Turn Top Adjustment

1 kOhms 1W PC Pins Panel Mount, Through Hole Trimmer Potentiometer Wirewound 25 Turn Top Adjustment

Buy Now Datasheet
Res,wirewound,1Kohms,5+/-% Tol,-50,50Ppm-Tc,5050-Case Bourns - 04B2530 - Newark, An Avnet Company
Chicago, IL, United States
Res,wirewound,1Kohms,5+/-% Tol,-50,50Ppm-Tc,5050-Case Bourns
04B2530
Res,wirewound,1Kohms,5+/-% Tol,-50,50Ppm-Tc,5050-Case Bourns 04B2530
RES,Wirewound,1KOhms ,5+/-% Tol,-50,50ppm-TC,505 0-Case

RES,Wirewound,1KOhms,5+/-% Tol,-50,50ppm-TC,5050-Case

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wirewound Resistors Resistors
Product Number 3250W-1-102M-ND 04B2530
Product Name Trimmer Potentiometers Res,wirewound,1Kohms,5+/-% Tol,-50,50Ppm-Tc,5050-Case Bourns
Category / Application General Use
Mounting / Packaging Panel Mount (Bushing); ThroughHole
Tolerance 5 +/- %
Temperature Coefficient 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers