Bourns, Inc. Trimmer Potentiometers 3250L-1-503M

Description
50 kOhms 1W Wire Leads Panel Mount, Wire Leads Trimmer Potentiometer Wirewound 25 Turn Top Adjustment
Request a Quote Datasheet
Description
50 kOhms 1W Wire Leads Panel Mount, Wire Leads Trimmer Potentiometer Wirewound 25 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3250L-1-503M-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3250L-1-503M-ND
Trimmer Potentiometers 3250L-1-503M-ND
50 kOhms 1W Wire Leads Panel Mount, Wire Leads Trimmer Potentiometer Wirewound 25 Turn Top Adjustment

50 kOhms 1W Wire Leads Panel Mount, Wire Leads Trimmer Potentiometer Wirewound 25 Turn Top Adjustment

Buy Now Datasheet
Res,wirewound,50Kohms,5+/-% Tol,-50,50Ppm-Tc,5050-Case Bourns - 04B2518 - Newark, An Avnet Company
Chicago, IL, United States
Res,wirewound,50Kohms,5+/-% Tol,-50,50Ppm-Tc,5050-Case Bourns
04B2518
Res,wirewound,50Kohms,5+/-% Tol,-50,50Ppm-Tc,5050-Case Bourns 04B2518
RES,Wirewound,50KOhm s,5+/-% Tol,-50,50ppm-TC,505 0-Case

RES,Wirewound,50KOhms,5+/-% Tol,-50,50ppm-TC,5050-Case

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wirewound Resistors Resistors
Product Number 3250L-1-503M-ND 04B2518
Product Name Trimmer Potentiometers Res,wirewound,50Kohms,5+/-% Tol,-50,50Ppm-Tc,5050-Case Bourns
Category / Application General Use
Mounting / Packaging Panel Mount (Bushing)
Tolerance 5 +/- %
Temperature Coefficient 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 1580267 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details