5 kOhms 1W Wire Leads Chassis Mount Trimmer Potentiometer Wirewound 25 Turn Top Adjustment
RES,Wirewound,5KOhms
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Wirewound Resistors | Resistors |
| Product Number | 3250L-1-502-ND | 90B0731 |
| Product Name | Trimmer Potentiometers | Res,wirewound,5Kohms,5+/-% Tol,-50,50Ppm-Tc,5050-Case Bourns |
| Category / Application | General Use | |
| Mounting / Packaging | Bolt-on Chassis | |
| Tolerance | 5 +/- % | |
| Temperature Coefficient | 50 ±ppm/°C |