Bourns, Inc. Trimmer Potentiometers 3250L-1-102M

Description
1 kOhms 1W Wire Leads Panel Mount, Wire Leads Trimmer Potentiometer Wirewound 25 Turn Top Adjustment
Request a Quote Datasheet
Description
1 kOhms 1W Wire Leads Panel Mount, Wire Leads Trimmer Potentiometer Wirewound 25 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3250L-1-102M-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3250L-1-102M-ND
Trimmer Potentiometers 3250L-1-102M-ND
1 kOhms 1W Wire Leads Panel Mount, Wire Leads Trimmer Potentiometer Wirewound 25 Turn Top Adjustment

1 kOhms 1W Wire Leads Panel Mount, Wire Leads Trimmer Potentiometer Wirewound 25 Turn Top Adjustment

Buy Now Datasheet
Res,wirewound,1Kohms,5+/-% Tol,-50,50Ppm-Tc,5050-Case Bourns - 04B2510 - Newark, An Avnet Company
Chicago, IL, United States
Res,wirewound,1Kohms,5+/-% Tol,-50,50Ppm-Tc,5050-Case Bourns
04B2510
Res,wirewound,1Kohms,5+/-% Tol,-50,50Ppm-Tc,5050-Case Bourns 04B2510
RES,Wirewound,1KOhms ,5+/-% Tol,-50,50ppm-TC,505 0-Case

RES,Wirewound,1KOhms,5+/-% Tol,-50,50ppm-TC,5050-Case

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wirewound Resistors Resistors
Product Number 3250L-1-102M-ND 04B2510
Product Name Trimmer Potentiometers Res,wirewound,1Kohms,5+/-% Tol,-50,50Ppm-Tc,5050-Case Bourns
Category / Application General Use
Mounting / Packaging Panel Mount (Bushing)
Tolerance 5 +/- %
Temperature Coefficient 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R393GCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details