Bourns, Inc. Trimmer Potentiometers 3250L-1-101

Description
100 Ohms 1W Wire Leads Chassis Mount Trimmer Potentiometer Wirewound 25 Turn Top Adjustment
Request a Quote Datasheet
Description
100 Ohms 1W Wire Leads Chassis Mount Trimmer Potentiometer Wirewound 25 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3250L-1-101-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3250L-1-101-ND
Trimmer Potentiometers 3250L-1-101-ND
100 Ohms 1W Wire Leads Chassis Mount Trimmer Potentiometer Wirewound 25 Turn Top Adjustment

100 Ohms 1W Wire Leads Chassis Mount Trimmer Potentiometer Wirewound 25 Turn Top Adjustment

Buy Now Datasheet
Res,wirewound,100Ohms,5+/-% Tol,-50,50Ppm-Tc,5050-Case Bourns - 01F8791 - Newark, An Avnet Company
Chicago, IL, United States
Res,wirewound,100Ohms,5+/-% Tol,-50,50Ppm-Tc,5050-Case Bourns
01F8791
Res,wirewound,100Ohms,5+/-% Tol,-50,50Ppm-Tc,5050-Case Bourns 01F8791
RES,Wirewound,100Ohm s,5+/-% Tol,-50,50ppm-TC,505 0-Case

RES,Wirewound,100Ohms,5+/-% Tol,-50,50ppm-TC,5050-Case

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wirewound Resistors Resistors
Product Number 3250L-1-101-ND 01F8791
Product Name Trimmer Potentiometers Res,wirewound,100Ohms,5+/-% Tol,-50,50Ppm-Tc,5050-Case Bourns
Category / Application General Use
Mounting / Packaging Bolt-on Chassis
Resistance Range 100 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers