Bourns, Inc. Trimmer Potentiometers 3057P-1-201

Description
200 Ohms 1W PC Pins Chassis Mount Trimmer Potentiometer Wirewound 22 Turn Side Adjustment
Request a Quote Datasheet
Description
200 Ohms 1W PC Pins Chassis Mount Trimmer Potentiometer Wirewound 22 Turn Side Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3057P-1-201-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3057P-1-201-ND
Trimmer Potentiometers 3057P-1-201-ND
200 Ohms 1W PC Pins Chassis Mount Trimmer Potentiometer Wirewound 22 Turn Side Adjustment

200 Ohms 1W PC Pins Chassis Mount Trimmer Potentiometer Wirewound 22 Turn Side Adjustment

Buy Now Datasheet
Laguna Hills, CA, United States
Trimmer Potentiometers - 3057P-1-201
763080-3057P-1-201
Trimmer Potentiometers - 3057P-1-201 763080-3057P-1-201
Manufacturer: Bourns Inc. Win Source Part Number: 763080-3057P-1-201 Series: Trimpot 3057 - Sealed Packaging: Tube Termination Style: PC Pins Mounting: Chassis Mount Tolerance: ±5% Temperature Coefficient: ±50ppm/°C Power (Watts): 1W Resistance (Ohms): 200 Number of Turns: 22 Adjustment Type: Side Adjustment Resistive Material: Wirewound Family Name: 3057 Categories: Potentiometers, Variable Resistors Dimension: Rectangular - 0.315" x 0.190" Face x 1.250" L (8.00mm x 4.83mm x 31.75mm) Introduction Date: September 25, 1997 ECCN: EAR99 Country of Origin: Costa Rica, Taiwan Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Bourns Inc.
Win Source Part Number: 763080-3057P-1-201
Series: Trimpot 3057 - Sealed
Packaging: Tube
Termination Style: PC Pins
Mounting: Chassis Mount
Tolerance: ±5%
Temperature Coefficient: ±50ppm/°C
Power (Watts): 1W
Resistance (Ohms): 200
Number of Turns: 22
Adjustment Type: Side Adjustment
Resistive Material: Wirewound
Family Name: 3057
Categories: Potentiometers, Variable Resistors
Dimension: Rectangular - 0.315" x 0.190" Face x 1.250" L (8.00mm x 4.83mm x 31.75mm)
Introduction Date: September 25, 1997
ECCN: EAR99
Country of Origin: Costa Rica, Taiwan
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Res,wirewound,200Ohms,5+/-% Tol Bourns - 90B9849 - Newark, An Avnet Company
Chicago, IL, United States
Res,wirewound,200Ohms,5+/-% Tol Bourns
90B9849
Res,wirewound,200Ohms,5+/-% Tol Bourns 90B9849
RES,Wirewound,200Ohm s,5+/-% Tol

RES,Wirewound,200Ohms,5+/-% Tol

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Wirewound Resistors Wirewound Resistors Resistors
Product Number 3057P-1-201-ND 763080-3057P-1-201 90B9849
Product Name Trimmer Potentiometers Trimmer Potentiometers - 3057P-1-201 Res,wirewound,200Ohms,5+/-% Tol Bourns
Category / Application General Use
Mounting / Packaging Bolt-on Chassis
Resistance Range 200 ohms 200 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123529 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through Hole Resistors - 2019-CF1/4C751J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details