Bourns, Inc. Trimmer Potentiometers 3057P-1-103

Description
10 kOhms 1W PC Pins Chassis Mount Trimmer Potentiometer Wirewound 22 Turn Side Adjustment
Request a Quote Datasheet
Description
10 kOhms 1W PC Pins Chassis Mount Trimmer Potentiometer Wirewound 22 Turn Side Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3057P-1-103-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3057P-1-103-ND
Trimmer Potentiometers 3057P-1-103-ND
10 kOhms 1W PC Pins Chassis Mount Trimmer Potentiometer Wirewound 22 Turn Side Adjustment

10 kOhms 1W PC Pins Chassis Mount Trimmer Potentiometer Wirewound 22 Turn Side Adjustment

Buy Now Datasheet
Trimmer Potentiometer; Trimpot Type Bourns - 01F8607 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer; Trimpot Type Bourns
01F8607
Trimmer Potentiometer; Trimpot Type Bourns 01F8607
TRIMMER POTENTIOMETER; Trimpot Type:Multi Turn; Element Material:Wirewound; Adjustment Type:Side Adjust; Track Resistance:-; Potentiometer Mounting:Through Hole; No. of Turns:22Turns; Product Range:3057 Series; Power Rating:-; MSL:- RoHS Compliant: Yes

TRIMMER POTENTIOMETER; Trimpot Type:Multi Turn; Element Material:Wirewound; Adjustment Type:Side Adjust; Track Resistance:-; Potentiometer Mounting:Through Hole; No. of Turns:22Turns; Product Range:3057 Series; Power Rating:-; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wirewound Resistors Resistors
Product Number 3057P-1-103-ND 01F8607
Product Name Trimmer Potentiometers Trimmer Potentiometer; Trimpot Type Bourns
Category / Application General Use
Mounting / Packaging Bolt-on Chassis ThroughHole
Tolerance 5 +/- %
Temperature Coefficient 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.0005 OHM 9W Resistor - 52-BVN-Z-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Wide 1612 (3831 Metric), 1216
Resistance Range 5.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers