Bourns, Inc. Trimmer Potentiometers 3057L-1-502

Description
5 kOhms 1W Wire Leads Chassis Mount Trimmer Potentiometer Wirewound 22 Turn Side Adjustment
Request a Quote Datasheet
Description
5 kOhms 1W Wire Leads Chassis Mount Trimmer Potentiometer Wirewound 22 Turn Side Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3057L-1-502-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3057L-1-502-ND
Trimmer Potentiometers 3057L-1-502-ND
5 kOhms 1W Wire Leads Chassis Mount Trimmer Potentiometer Wirewound 22 Turn Side Adjustment

5 kOhms 1W Wire Leads Chassis Mount Trimmer Potentiometer Wirewound 22 Turn Side Adjustment

Buy Now Datasheet
Res,wirewound,5Kohms,5+/-% Tol Bourns - 01F8600 - Newark, An Avnet Company
Chicago, IL, United States
Res,wirewound,5Kohms,5+/-% Tol Bourns
01F8600
Res,wirewound,5Kohms,5+/-% Tol Bourns 01F8600
RES,Wirewound,5KOhms ,5+/-% Tol

RES,Wirewound,5KOhms,5+/-% Tol

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wirewound Resistors Resistors
Product Number 3057L-1-502-ND 01F8600
Product Name Trimmer Potentiometers Res,wirewound,5Kohms,5+/-% Tol Bourns
Category / Application General Use
Mounting / Packaging Bolt-on Chassis
Tolerance 5 +/- %
Temperature Coefficient 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details