Bourns, Inc. Trimmer Potentiometers 3057L-1-501

Description
500 Ohms 1W Wire Leads Chassis Mount Trimmer Potentiometer Wirewound 22 Turn Side Adjustment
Request a Quote Datasheet
Description
500 Ohms 1W Wire Leads Chassis Mount Trimmer Potentiometer Wirewound 22 Turn Side Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3057L-1-501-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3057L-1-501-ND
Trimmer Potentiometers 3057L-1-501-ND
500 Ohms 1W Wire Leads Chassis Mount Trimmer Potentiometer Wirewound 22 Turn Side Adjustment

500 Ohms 1W Wire Leads Chassis Mount Trimmer Potentiometer Wirewound 22 Turn Side Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3057L-1-501 - ODG (Origin Data Global)
Shenzhen, China
Trimmer Potentiometers
3057L-1-501
Trimmer Potentiometers 3057L-1-501
TRIMMER 500 OHM 1W WIRE LEADS

TRIMMER 500 OHM 1W WIRE LEADS

Supplier's Site Datasheet
Res,wirewound,500Ohms,5+/-% Tol Bourns - 61H3766 - Newark, An Avnet Company
Chicago, IL, United States
Res,wirewound,500Ohms,5+/-% Tol Bourns
61H3766
Res,wirewound,500Ohms,5+/-% Tol Bourns 61H3766
RES,Wirewound,500Ohm s,5+/-% Tol

RES,Wirewound,500Ohms,5+/-% Tol

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Wirewound Resistors Wirewound Resistors Resistors
Product Number 3057L-1-501-ND 3057L-1-501 61H3766
Product Name Trimmer Potentiometers Trimmer Potentiometers Res,wirewound,500Ohms,5+/-% Tol Bourns
Category / Application General Use
Mounting / Packaging Bolt-on Chassis Chassis Mount
Resistance Range 500 ohms 500 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.0015 OHM 10W Resistor - 53-PBV-R0015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0015 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers