Bourns, Inc. Trimmer Potentiometers 3057L-1-500

Description
50 Ohms 1W Wire Leads Chassis Mount Trimmer Potentiometer Wirewound 22 Turn Side Adjustment
Request a Quote Datasheet
Description
50 Ohms 1W Wire Leads Chassis Mount Trimmer Potentiometer Wirewound 22 Turn Side Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3057L-1-500-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3057L-1-500-ND
Trimmer Potentiometers 3057L-1-500-ND
50 Ohms 1W Wire Leads Chassis Mount Trimmer Potentiometer Wirewound 22 Turn Side Adjustment

50 Ohms 1W Wire Leads Chassis Mount Trimmer Potentiometer Wirewound 22 Turn Side Adjustment

Buy Now Datasheet
Res,wirewound,50Ohms,5+/-% Tol Bourns - 04B2354 - Newark, An Avnet Company
Chicago, IL, United States
Res,wirewound,50Ohms,5+/-% Tol Bourns
04B2354
Res,wirewound,50Ohms,5+/-% Tol Bourns 04B2354
RES,Wirewound,50Ohms ,5+/-% Tol

RES,Wirewound,50Ohms,5+/-% Tol

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wirewound Resistors Resistors
Product Number 3057L-1-500-ND 04B2354
Product Name Trimmer Potentiometers Res,wirewound,50Ohms,5+/-% Tol Bourns
Category / Application General Use
Mounting / Packaging Bolt-on Chassis
Resistance Range 50 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 4756533 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers