Bourns, Inc. Trimmer Potentiometers 3057L-1-101M

Description
100 Ohms 1W Wire Leads Panel Mount, Wire Leads Trimmer Potentiometer Wirewound 22 Turn Side Adjustment
Request a Quote Datasheet
Description
100 Ohms 1W Wire Leads Panel Mount, Wire Leads Trimmer Potentiometer Wirewound 22 Turn Side Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3057L-1-101M-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3057L-1-101M-ND
Trimmer Potentiometers 3057L-1-101M-ND
100 Ohms 1W Wire Leads Panel Mount, Wire Leads Trimmer Potentiometer Wirewound 22 Turn Side Adjustment

100 Ohms 1W Wire Leads Panel Mount, Wire Leads Trimmer Potentiometer Wirewound 22 Turn Side Adjustment

Buy Now Datasheet
Res,wirewound,100Ohms,5+/-% Tol Bourns - 04B2346 - Newark, An Avnet Company
Chicago, IL, United States
Res,wirewound,100Ohms,5+/-% Tol Bourns
04B2346
Res,wirewound,100Ohms,5+/-% Tol Bourns 04B2346
RES,Wirewound,100Ohm s,5+/-% Tol

RES,Wirewound,100Ohms,5+/-% Tol

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wirewound Resistors Resistors
Product Number 3057L-1-101M-ND 04B2346
Product Name Trimmer Potentiometers Res,wirewound,100Ohms,5+/-% Tol Bourns
Category / Application General Use
Mounting / Packaging Panel Mount (Bushing)
Resistance Range 100 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details