Bourns, Inc. Trimmer Potentiometers 3057L-1-101

Description
100 Ohms 1W Wire Leads Chassis Mount Trimmer Potentiometer Wirewound 22 Turn Side Adjustment
Request a Quote Datasheet
Description
100 Ohms 1W Wire Leads Chassis Mount Trimmer Potentiometer Wirewound 22 Turn Side Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3057L-1-101-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3057L-1-101-ND
Trimmer Potentiometers 3057L-1-101-ND
100 Ohms 1W Wire Leads Chassis Mount Trimmer Potentiometer Wirewound 22 Turn Side Adjustment

100 Ohms 1W Wire Leads Chassis Mount Trimmer Potentiometer Wirewound 22 Turn Side Adjustment

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Wirewound Resistors
Product Number 3057L-1-101-ND
Product Name Trimmer Potentiometers
Category / Application General Use
Mounting / Packaging Bolt-on Chassis
Resistance Range 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
CryptoMemory -  - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Resistance Range 0.0500 ohms
Tolerance 0.0 +/- %
Power Rating 30 watts
View Details
2 suppliers
Through Hole Resistors - 2123471 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 47 ohms
View Details
Through Hole Resistors - 4855-135-360-JBW-ND - DigiKey
Specs
Category / Application General Use
Mounting / Packaging Axial Leads; Axial
Features Non-Inductive
View Details