Bourns, Inc. Trimmer Potentiometers 3005P-1-103

Description
10 kOhms 1W PC Pins Through Hole Trimmer Potentiometer Wirewound 20 Turn Side Adjustment
Request a Quote Datasheet
Description
10 kOhms 1W PC Pins Through Hole Trimmer Potentiometer Wirewound 20 Turn Side Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3005P-103-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3005P-103-ND
Trimmer Potentiometers 3005P-103-ND
10 kOhms 1W PC Pins Through Hole Trimmer Potentiometer Wirewound 20 Turn Side Adjustment

10 kOhms 1W PC Pins Through Hole Trimmer Potentiometer Wirewound 20 Turn Side Adjustment

Buy Now Datasheet
TRIMMER;CERMET;REST 10 KILOHMS;PCB;PWR-RTG 1W;DIM 0.75INLX0.16INWX0.31INH - 70154525 - Allied Electronics, Inc.
Fort Worth, TX, USA
TRIMMER;CERMET;REST 10 KILOHMS;PCB;PWR-RTG 1W;DIM 0.75INLX0.16INWX0.31INH
70154525
TRIMMER;CERMET;REST 10 KILOHMS;PCB;PWR-RTG 1W;DIM 0.75INLX0.16INWX0.31INH 70154525
TRIMMER;CERMET;REST 10 KILOHMS;PCB;PWR-RTG 1W;DIM 0.75INLX0.16INWX0.31 INH

TRIMMER;CERMET;REST 10 KILOHMS;PCB;PWR-RTG 1W;DIM 0.75INLX0.16INWX0.31INH

Supplier's Site
Trim Potentiometers PC Board Mount - 15950272 - Radwell International
Willingboro, NJ, United States
Trim Potentiometers PC Board Mount
15950272
Trim Potentiometers PC Board Mount 15950272
TRIMMER POTENTIOMETER, 10KOHM 20TURN THROUGH HOLE, PRODUCT RANGE:TRIMPOT 3005 SERIES, TRACK RESISTANCE:10KOHM, NO. OF TURNS:20TURNS, POWER RATING:1W,. FREE 2 YEAR RADWELL WARRANTY

TRIMMER POTENTIOMETER, 10KOHM 20TURN THROUGH HOLE, PRODUCT RANGE:TRIMPOT 3005 SERIES, TRACK RESISTANCE:10KOHM, NO. OF TURNS:20TURNS, POWER RATING:1W,. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Trimmer Potentiometer, 10Kohm 20Turn Through Hole; Trimpot Type Bourns - 01F8466 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 10Kohm 20Turn Through Hole; Trimpot Type Bourns
01F8466
Trimmer Potentiometer, 10Kohm 20Turn Through Hole; Trimpot Type Bourns 01F8466
TRIMMER POTENTIOMETER, 10KOHM 20TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Wirewound; Adjustment Type:Side Adjust; Track Resistance:10kohm; Potentiometer Mounting:Through Hole; No. of Turns:20Turns; Power Rating:1W RoHS Compliant: Yes

TRIMMER POTENTIOMETER, 10KOHM 20TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Wirewound; Adjustment Type:Side Adjust; Track Resistance:10kohm; Potentiometer Mounting:Through Hole; No. of Turns:20Turns; Power Rating:1W RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Radwell International Newark, An Avnet Company
Product Category Wirewound Resistors Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 3005P-103-ND 70154525 15950272 01F8466
Product Name Trimmer Potentiometers TRIMMER;CERMET;REST 10 KILOHMS;PCB;PWR-RTG 1W;DIM 0.75INLX0.16INWX0.31INH Trim Potentiometers PC Board Mount Trimmer Potentiometer, 10Kohm 20Turn Through Hole; Trimpot Type Bourns
Category / Application General Use
Mounting / Packaging ThroughHole ThroughHole
Tolerance 10 +/- %
Temperature Coefficient 50 ±ppm/°C
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C434J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details