Bourns, Inc. Fixed Inductors 2115-H-RC

Description
180µH Unshielded Toroidal Inductor 2.6A 110mOhm Max Radial, Horizontal (Open)
Request a Quote Datasheet
Description
180µH Unshielded Toroidal Inductor 2.6A 110mOhm Max Radial, Horizontal (Open)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M8812-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8812-ND
Fixed Inductors M8812-ND
180µH Unshielded Toroidal Inductor 2.6A 110mOhm Max Radial, Horizontal (Open)

180µH Unshielded Toroidal Inductor 2.6A 110mOhm Max Radial, Horizontal (Open)

Buy Now Datasheet
Fixed Inductors - 2115-H-RC - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
2115-H-RC
Fixed Inductors 2115-H-RC
FIXED IND 180UH 2.6A 110 MOHM TH

FIXED IND 180UH 2.6A 110 MOHM TH

Supplier's Site Datasheet
Toroidal Inductor, 180Uh, 2.6A, 15%; Product Range Bourns Jw Miller - 63K3647 - Newark, An Avnet Company
Chicago, IL, United States
Toroidal Inductor, 180Uh, 2.6A, 15%; Product Range Bourns Jw Miller
63K3647
Toroidal Inductor, 180Uh, 2.6A, 15%; Product Range Bourns Jw Miller 63K3647
TOROIDAL INDUCTOR, 180UH, 2.6A, 15%; Product Range:2100 Series; Inductance:180µH; RMS Current (Irms):2.6A; DC Resistance Max:0.11ohm; Inductance Tolerance:± 15%; Case Dimensions:21.84mm x 11.43mm RoHS Compliant: Yes

TOROIDAL INDUCTOR, 180UH, 2.6A, 15%; Product Range:2100 Series; Inductance:180µH; RMS Current (Irms):2.6A; DC Resistance Max:0.11ohm; Inductance Tolerance:± 15%; Case Dimensions:21.84mm x 11.43mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number M8812-ND 2115-H-RC 63K3647
Product Name Fixed Inductors Fixed Inductors Toroidal Inductor, 180Uh, 2.6A, 15%; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole Through Hole; Through Hole Through Hole
Technology Toroid Toroid; Toroidal Toroid
Configuration Fixed
Inductance Tolerance 15 (+/- %) 15 (+/- %) 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-MPIP0420-4R7MCDKR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-6N8 0402DC-6N8XJRW , 0402DC-6N8XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Fixed Inductors - KQ0603TTE56NG - 986293-KQ0603TTE56NG - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details