Bourns, Inc. Gas Discharge Tube Arresters (GDT) 2027-60-ALF

Description
Gas Discharge Tube 600V 10000A (10kA) ±15% 2 Pole User Defined
Request a Quote Datasheet
Description
Gas Discharge Tube 600V 10000A (10kA) ±15% 2 Pole User Defined
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gas Discharge Tube Arresters (GDT) - 2027-60-ALF-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
2027-60-ALF-ND
Gas Discharge Tube Arresters (GDT) 2027-60-ALF-ND
Gas Discharge Tube 600V 10000A (10kA) ±15% 2 Pole User Defined

Gas Discharge Tube 600V 10000A (10kA) ±15% 2 Pole User Defined

Buy Now Datasheet
Laguna Hills, CA, United States
Gas Discharge Tube Arresters (GDT) - 2027-60-ALF
761699-2027-60-ALF
Gas Discharge Tube Arresters (GDT) - 2027-60-ALF 761699-2027-60-ALF
Manufacturer: Bourns Inc. Win Source Part Number: 761699-2027-60-ALF Series: 2027 Packaging: Bulk Package: Cylinder No Lead Mounting: User Defined Tolerance: ±15% Voltage - DC Spark Over (Nom): 600V Impulse Discharge Current (8/20μs): 10000A (10kA) Number of Poles: 2 Fail Short: No Family Name: 2027 Categories: Circuit Protection Introduction Date: May 30, 2001 ECCN: EAR99 Country of Origin: Costa Rica Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Bourns Inc.
Win Source Part Number: 761699-2027-60-ALF
Series: 2027
Packaging: Bulk
Package: Cylinder No Lead
Mounting: User Defined
Tolerance: ±15%
Voltage - DC Spark Over (Nom): 600V
Impulse Discharge Current (8/20μs): 10000A (10kA)
Number of Poles: 2
Fail Short: No
Family Name: 2027
Categories: Circuit Protection
Introduction Date: May 30, 2001
ECCN: EAR99
Country of Origin: Costa Rica
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number 2027-60-ALF-ND 761699-2027-60-ALF
Product Name Gas Discharge Tube Arresters (GDT) Gas Discharge Tube Arresters (GDT) - 2027-60-ALF
Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 1678485 - RS Components, Ltd.
Specs
Rated Voltage 350 volts
View Details
Gas Discharge Tube Arresters (GDT) - 118-2027-40-CLF-ND - DigiKey
Specs
Application Industrial
Package Type Through Hole Axial Wire leads; Axial Cylinder
Rated Current 10000 amps
View Details
3YD-Series Gas Discharge Tubes (GDT) - Surge Arresters - 3YD-230P1 - Sankosha U.S.A., Inc.
Specs
Application Data Lines; Telecommunications
Standards UL Recognized Component Mark (US and Canadian); RoHS; ISO 9001, ISO 14001
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details