Bourns, Inc. Gas Discharge Tube Arresters (GDT) 2027-47-CLF

Description
Gas Discharge Tube 470V 10000A (10kA) ±15% 2 Pole Through Hole
Request a Quote Datasheet
Description
Gas Discharge Tube 470V 10000A (10kA) ±15% 2 Pole Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gas Discharge Tube Arresters (GDT) - 2027-47-CLF-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
2027-47-CLF-ND
Gas Discharge Tube Arresters (GDT) 2027-47-CLF-ND
Gas Discharge Tube 470V 10000A (10kA) ±15% 2 Pole Through Hole

Gas Discharge Tube 470V 10000A (10kA) ±15% 2 Pole Through Hole

Buy Now Datasheet
Laguna Hills, CA, United States
Circuit Protection - Gas Discharge Tube Arresters (GDT)
1200829-2027-47-CLF
Circuit Protection - Gas Discharge Tube Arresters (GDT) 1200829-2027-47-CLF
Win Source Part Number: 1200829-2027-47-CLF Category: Circuit Protection>Gas Discharge Tube Arresters (GDT) Series: 2027 Package: Bulk Standard Package: 100 Tolerance: ±15% Voltage - DC Spark Over (Nom): 470 V Number of Poles: 2 Fail Short: No Impulse Discharge Current (8/20µs): 10000A (10kA) Mounting Type: Through Hole Package / Case: Axial Cylinder Alternative Parts (Cross-Reference): 2027-47CLF; ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.30.8000 Mfr: Bourns Inc. Other Names: 202747CLF Base Product Number: 2027

Win Source Part Number: 1200829-2027-47-CLF
Category: Circuit Protection>Gas Discharge Tube Arresters (GDT)
Series: 2027
Package: Bulk
Standard Package: 100
Tolerance: ±15%
Voltage - DC Spark Over (Nom): 470 V
Number of Poles: 2
Fail Short: No
Impulse Discharge Current (8/20µs): 10000A (10kA)
Mounting Type: Through Hole
Package / Case: Axial Cylinder
Alternative Parts (Cross-Reference): 2027-47CLF;
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8536.30.8000
Mfr: Bourns Inc.
Other Names: 202747CLF
Base Product Number: 2027

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number 2027-47-CLF-ND 1200829-2027-47-CLF
Product Name Gas Discharge Tube Arresters (GDT) Circuit Protection - Gas Discharge Tube Arresters (GDT)
Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 1911557 - RS Components, Ltd.
Specs
Package Type Through hole
View Details
Gas Discharge Tube Arresters (GDT) - 2015-42-A-RPLF-ND - DigiKey
Specs
Application Industrial
Features Tape and Reel Packaging
Package Type Surface Mount; 2-SMD
View Details
High Voltage - High Voltage GDT - 2 terminal, 8 mm, Axial Leaded - GTCA28-102M-R03 - Littelfuse, Inc.
Specs
Standards RoHS
Operating Temperature -40 to 90 C (-40 to 194 F)
Capacitance Range 1 pF
View Details
3 suppliers