The 1030207-2027-47-BLF is a Gas Discharge Tube (GDT) arrester designed for circuit protection applications. It features a DC sparkover voltage of 470 V with a tolerance of ±15%. This model is part of the 2027 series, which is recognized for its high surge current rating, capable of handling an impulse discharge current of 10,000 A (10 kA) for 8/20 Oºs pulses. The device operates with two poles and is suitable for through-hole mounting in an axial cylinder package. The GDT has an insulation resistance greater than 10^10 Ω and a low capacitance of less than 1 pF at 1 MHz, making it suitable for high-frequency applications. It can withstand operating and storage temperatures ranging from -55 °C to +125 °C. The product is UL recognized and complies with RoHS directives, ensuring it meets environmental standards. Engineers considering this component should note its stable breakdown characteristics throughout its lifespan and its ability to protect without venting after discharge, making it a reliable choice for telecommunications, industrial, and consumer electronics applications.
Win Source Part Number: 1030207-2027-47-BLF
Category: Circuit Protection>Gas Discharge Tube Arresters (GDT)
Series: 2027
Package: Bulk
Standard Package: 100
Tolerance: ±15%
Voltage - DC Spark Over (Nom): 470 V
Number of Poles: 2
Fail Short: No
Impulse Discharge Current (8/20µs): 10000A (10kA)
Mounting Type: Through Hole
Package / Case: Axial Cylinder
Alternative Parts (Cross-Reference): 39-00-0039; 350430-1; 39-00-0041; 640456-3; 640456-5; 39-28-10632027-47BLF
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8536.30.8000
Mfr: Bourns Inc.
Other Names: 202747BLF
Base Product Number: 2027
Gas Discharge Tube 470V 10000A (10kA) ±15% 2 Pole Through Hole
GAS DISCHARGE TUBE, 2P, 20KA, 470V; Product Range:2027 Series; DC Breakover Voltage:470V; GDT Case Style:2 Terminal Through Hole; Impulse Discharge Current:20kA; Impulse Sparkover Voltage:1kV; SVHC:No SVHC (15-Jan-2018); Suppressor RoHS Compliant: Yes
| Win Source Electronics | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Gas Discharge Tubes (GDT) | Gas Discharge Tubes (GDT) | Gas Discharge Tubes (GDT) |
| Product Number | 1030207-2027-47-BLF | 2027-47-BLF-ND | 68Y6601 |
| Product Name | Circuit Protection - Gas Discharge Tube Arresters (GDT) | Gas Discharge Tube Arresters (GDT) | Gas Discharge Tube, 2P, 20Ka, 470V; Product Range Bourns |
| Application | Industrial |