Bourns, Inc. Gas Discharge Tube Arresters (GDT) - 2027-09-SM-RPLF 2027-09-SM-RPLF

Description
Manufacturer: Bourns Inc. Win Source Part Number: 905847-2027-09-SM-RP LF Series: 2027 Features: Gas Discharge Tube 10000A (10kA) ±20% Pole Surface Mount Package: Reel - TR Package: 2-SMD Cylinder Square End Mounting: Surface Mount Family Name: 2027 Categories: Circuit Protection ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8536.30.8000 Other Part Number: 2027-09-SM-RPLFTR, 2027-09-SM-RPLF-ND, 2027-9-SM-RPLF, -2027-09-SM-RPLFTR, -2027-09-SM-RPLFCT, 2027-9-SM-RPLF-ND, 2027-09-SM-RPLFCT
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 905847-2027-09-SM-RP LF Series: 2027 Features: Gas Discharge Tube 10000A (10kA) ±20% Pole Surface Mount Package: Reel - TR Package: 2-SMD Cylinder Square End Mounting: Surface Mount Family Name: 2027 Categories: Circuit Protection ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8536.30.8000 Other Part Number: 2027-09-SM-RPLFTR, 2027-09-SM-RPLF-ND, 2027-9-SM-RPLF, -2027-09-SM-RPLFTR, -2027-09-SM-RPLFCT, 2027-9-SM-RPLF-ND, 2027-09-SM-RPLFCT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Gas Discharge Tube Arresters (GDT) - 2027-09-SM-RPLF
905847-2027-09-SM-RPLF
Gas Discharge Tube Arresters (GDT) - 2027-09-SM-RPLF 905847-2027-09-SM-RPLF
Manufacturer: Bourns Inc. Win Source Part Number: 905847-2027-09-SM-RP LF Series: 2027 Features: Gas Discharge Tube 10000A (10kA) ±20% Pole Surface Mount Package: Reel - TR Package: 2-SMD Cylinder Square End Mounting: Surface Mount Family Name: 2027 Categories: Circuit Protection ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8536.30.8000 Other Part Number: 2027-09-SM-RPLFTR, 2027-09-SM-RPLF-ND, 2027-9-SM-RPLF, -2027-09-SM-RPLFTR, -2027-09-SM-RPLFCT, 2027-9-SM-RPLF-ND, 2027-09-SM-RPLFCT

Manufacturer: Bourns Inc.
Win Source Part Number: 905847-2027-09-SM-RPLF
Series: 2027
Features: Gas Discharge Tube 10000A (10kA) ±20% Pole Surface Mount
Package: Reel - TR
Package: 2-SMD Cylinder Square End
Mounting: Surface Mount
Family Name: 2027
Categories: Circuit Protection
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.30.8000
Other Part Number: 2027-09-SM-RPLFTR, 2027-09-SM-RPLF-ND, 2027-9-SM-RPLF, -2027-09-SM-RPLFTR, -2027-09-SM-RPLFCT, 2027-9-SM-RPLF-ND, 2027-09-SM-RPLFCT

Buy Now Datasheet
Gas Discharge Tube Arresters (GDT) - 118-2027-09-SM-RPLFCT-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
118-2027-09-SM-RPLFCT-ND
Gas Discharge Tube Arresters (GDT) 118-2027-09-SM-RPLFCT-ND
Gas Discharge Tube 90V 10000A (10kA) ±20% 2 Pole Surface Mount

Gas Discharge Tube 90V 10000A (10kA) ±20% 2 Pole Surface Mount

Buy Now Datasheet
Gas Discharge Tube Arresters (GDT) - 118-2027-09-SM-RPLFTR-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
118-2027-09-SM-RPLFTR-ND
Gas Discharge Tube Arresters (GDT) 118-2027-09-SM-RPLFTR-ND
Gas Discharge Tube 90V 10000A (10kA) ±20% 2 Pole Surface Mount

Gas Discharge Tube 90V 10000A (10kA) ±20% 2 Pole Surface Mount

Buy Now Datasheet
Gas Discharge Tube Arresters (GDT) - 118-2027-09-SM-RPLFDKR-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
118-2027-09-SM-RPLFDKR-ND
Gas Discharge Tube Arresters (GDT) 118-2027-09-SM-RPLFDKR-ND
GDT 90V 10000A 2 POLE SMD

GDT 90V 10000A 2 POLE SMD

Buy Now Datasheet
Gas Discharge Tube, 25Ka, 500V; Product Range Bourns - 33M7563 - Newark, An Avnet Company
Chicago, IL, United States
Gas Discharge Tube, 25Ka, 500V; Product Range Bourns
33M7563
Gas Discharge Tube, 25Ka, 500V; Product Range Bourns 33M7563
GAS DISCHARGE TUBE, 25KA, 500V; Product Range:-; DC Breakover Voltage:90V; GDT Case Style:3 Terminal SMD; Impulse Discharge Current:25kA; Impulse Sparkover Voltage:500V RoHS Compliant: Yes

GAS DISCHARGE TUBE, 25KA, 500V; Product Range:-; DC Breakover Voltage:90V; GDT Case Style:3 Terminal SMD; Impulse Discharge Current:25kA; Impulse Sparkover Voltage:500V RoHS Compliant: Yes

Supplier's Site Datasheet
Gas Discharge Tube, 25Ka, 500V; Product Range Bourns - 41Y1386 - Newark, An Avnet Company
Chicago, IL, United States
Gas Discharge Tube, 25Ka, 500V; Product Range Bourns
41Y1386
Gas Discharge Tube, 25Ka, 500V; Product Range Bourns 41Y1386
GAS DISCHARGE TUBE, 25KA, 500V; Product Range:-; DC Breakover Voltage:90V; GDT Case Style:3 Terminal SMD; Impulse Discharge Current:25kA; Impulse Sparkover Voltage:500V RoHS Compliant: Yes

GAS DISCHARGE TUBE, 25KA, 500V; Product Range:-; DC Breakover Voltage:90V; GDT Case Style:3 Terminal SMD; Impulse Discharge Current:25kA; Impulse Sparkover Voltage:500V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey DigiKey Newark, An Avnet Company
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number 905847-2027-09-SM-RPLF 118-2027-09-SM-RPLFCT-ND 118-2027-09-SM-RPLFTR-ND 33M7563
Product Name Gas Discharge Tube Arresters (GDT) - 2027-09-SM-RPLF Gas Discharge Tube Arresters (GDT) Gas Discharge Tube Arresters (GDT) Gas Discharge Tube, 25Ka, 500V; Product Range Bourns
Package Type Surface Mount Surface Mount; 2-SMD Cylinder Square End Surface Mount; 2-SMD Cylinder Square End Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 7031073 - RS Components, Ltd.
Specs
Package Type Through hole
View Details
Gas Discharge Tube Arresters (GDT) - 2027-35-BT1LF-ND - DigiKey
Specs
Application Industrial
Features Tape and Reel Packaging
Package Type Through Hole Axial Wire leads; Axial Cylinder
View Details
Gas Discharge Tube Arresters (GDT) - 3628-9071.99.0548(73_Z-0-0-548)-ND - DigiKey
Specs
Application Industrial
Package Type Connectorized; Module
Rated Current 30000 amps
View Details