Bourns, Inc. Gas Discharge Tube Arresters (GDT) 2027-09-CLF

Description
Gas Discharge Tube 90V 10000A (10kA) ±20% 2 Pole Through Hole
Request a Quote Datasheet
Description
Gas Discharge Tube 90V 10000A (10kA) ±20% 2 Pole Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gas Discharge Tube Arresters (GDT) - 2027-09-CLF-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
2027-09-CLF-ND
Gas Discharge Tube Arresters (GDT) 2027-09-CLF-ND
Gas Discharge Tube 90V 10000A (10kA) ±20% 2 Pole Through Hole

Gas Discharge Tube 90V 10000A (10kA) ±20% 2 Pole Through Hole

Buy Now Datasheet
Gas Discharge Tube, 2 Pole, 90V; Product Range Bourns - 55X2234 - Newark, An Avnet Company
Chicago, IL, United States
Gas Discharge Tube, 2 Pole, 90V; Product Range Bourns
55X2234
Gas Discharge Tube, 2 Pole, 90V; Product Range Bourns 55X2234
GAS DISCHARGE TUBE, 2 POLE, 90V; Product Range:2027 Series; DC Breakover Voltage:90V; GDT Case Style:Axial Leaded; Impulse Discharge Current:25kA; Impulse Sparkover Voltage:500V; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

GAS DISCHARGE TUBE, 2 POLE, 90V; Product Range:2027 Series; DC Breakover Voltage:90V; GDT Case Style:Axial Leaded; Impulse Discharge Current:25kA; Impulse Sparkover Voltage:500V; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number 2027-09-CLF-ND 55X2234
Product Name Gas Discharge Tube Arresters (GDT) Gas Discharge Tube, 2 Pole, 90V; Product Range Bourns
Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 7031073 - RS Components, Ltd.
Specs
Package Type Through hole
View Details
Gas Discharge Tube Arresters (GDT) - 118-2027-40-CLF-ND - DigiKey
Specs
Application Industrial
Package Type Through Hole Axial Wire leads; Axial Cylinder
Rated Current 10000 amps
View Details
Gas Discharge Tube Arresters (GDT) - 495-76161-1-ND - DigiKey
Specs
Application Industrial
Package Type Surface Mount; 2-SMD Cylinder Square End
Rated Current 2500 amps
View Details
2 suppliers