Bourns, Inc. Product Range Bourns 2027-09-CLF.

Description
Product Range:2027 Series; DC Breakover Voltage:90V; GDT Case Style:Axial Leaded; Impulse Discharge Current:25kA; Impulse Sparkover Voltage:500V RoHS Compliant: Yes
Description
Product Range:2027 Series; DC Breakover Voltage:90V; GDT Case Style:Axial Leaded; Impulse Discharge Current:25kA; Impulse Sparkover Voltage:500V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Product Range Bourns - 30AC7084 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Bourns
30AC7084
Product Range Bourns 30AC7084
Product Range:2027 Series; DC Breakover Voltage:90V; GDT Case Style:Axial Leaded; Impulse Discharge Current:25kA; Impulse Sparkover Voltage:500V RoHS Compliant: Yes

Product Range:2027 Series; DC Breakover Voltage:90V; GDT Case Style:Axial Leaded; Impulse Discharge Current:25kA; Impulse Sparkover Voltage:500V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Gas Discharge Tubes (GDT)
Product Number 30AC7084
Product Name Product Range Bourns
Package Type Through Hole Axial Wire leads
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 7031020 - RS Components, Ltd.
Specs
Package Type Surface mount
View Details
Gas Discharge Tube Arresters (GDT) - 2027-60-SM-RP-ND - DigiKey
Specs
Application Industrial
Features Tape and Reel Packaging
Package Type Surface Mount; 2-SMD Cylinder Square End
View Details
2 suppliers
Two Terminal High Voltage Gas Plasma Arresters - CG34.5LTR - Littelfuse, Inc.
Specs
Standards RoHS
Capacitance Range 1 pF
Rated Voltage 5400 volts
View Details
2 suppliers