Bourns, Inc. Gas Discharge Tube Arresters (GDT) 2027-09-B

Description
Gas Discharge Tube 90V 10000A (10kA) ±20% 2 Pole Through Hole
Request a Quote Datasheet
Description
Gas Discharge Tube 90V 10000A (10kA) ±20% 2 Pole Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gas Discharge Tube Arresters (GDT) - 2027-09-B-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
2027-09-B-ND
Gas Discharge Tube Arresters (GDT) 2027-09-B-ND
Gas Discharge Tube 90V 10000A (10kA) ±20% 2 Pole Through Hole

Gas Discharge Tube 90V 10000A (10kA) ±20% 2 Pole Through Hole

Buy Now Datasheet
Laguna Hills, CA, United States
Gas Discharge Tube Arresters (GDT) - 2027-09-B
905846-2027-09-B
Gas Discharge Tube Arresters (GDT) - 2027-09-B 905846-2027-09-B
Manufacturer: Bourns Inc. Win Source Part Number: 905846-2027-09-B Series: 2027 Features: Gas Discharge Tube 10000A (10kA) ±20% Pole Through Hole Package: Bulk Package: Axial Cylinder Mounting: Through Hole Family Name: 2027 Categories: Circuit Protection ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: Not Applicable Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Affected HTSUS: 8536.30.8000

Manufacturer: Bourns Inc.
Win Source Part Number: 905846-2027-09-B
Series: 2027
Features: Gas Discharge Tube 10000A (10kA) ±20% Pole Through Hole
Package: Bulk
Package: Axial Cylinder
Mounting: Through Hole
Family Name: 2027
Categories: Circuit Protection
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Affected
HTSUS: 8536.30.8000

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number 2027-09-B-ND 905846-2027-09-B
Product Name Gas Discharge Tube Arresters (GDT) Gas Discharge Tube Arresters (GDT) - 2027-09-B
Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 1670453 - RS Components, Ltd.
Specs
Package Type Through hole
View Details
Gas Discharge Tube Arresters (GDT) - 118-2020-15T-C2FLF-ND - DigiKey
Specs
Application Industrial
Features Fail Short
Package Type Through Hole Radial Leads; Axial Cylinder, 3 Lead (Radial Bend)
View Details
2 suppliers
Low to Medium Surge GDT - 3 terminal, 5 mm, Axial Leaded - GTCA35-421M-R05 - Littelfuse, Inc.
Specs
Standards RoHS
Operating Temperature -40 to 90 C (-40 to 194 F)
Capacitance Range 1 pF
View Details
2 suppliers