Gas Discharge Tube 75V 10000A (10kA) ±20% 2 Pole Through Hole
GDT 75V 10000A 2 POLE THT
| DigiKey | DigiKey | |
|---|---|---|
| Product Category | Gas Discharge Tubes (GDT) | Gas Discharge Tubes (GDT) |
| Product Number | 118-2027-07-BT1LFTR-ND | 118-2027-07-BT1LFCT-ND |
| Product Name | Gas Discharge Tube Arresters (GDT) | Gas Discharge Tube Arresters (GDT) |
| Application | Industrial | Industrial |