Bourns, Inc. Gas Discharge Tube Arresters (GDT) - 2026-60-C8LF 2026-60-C8LF

Description
Manufacturer: Bourns Inc. Win Source Part Number: 810384-2026-60-C8LF Packaging: Bulk Mounting Style: Through Hole Tolerance: ±20% Voltage - DC Spark Over (Nom): 600V Impulse Discharge Current (8/20μs): 20000A (20kA) Number of Poles: 3 Fail Short: No Manufacturer Package: Cylinder 1 Lead, 3 Terminal Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Part Number Series: 2026
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 810384-2026-60-C8LF Packaging: Bulk Mounting Style: Through Hole Tolerance: ±20% Voltage - DC Spark Over (Nom): 600V Impulse Discharge Current (8/20μs): 20000A (20kA) Number of Poles: 3 Fail Short: No Manufacturer Package: Cylinder 1 Lead, 3 Terminal Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Part Number Series: 2026
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Gas Discharge Tube Arresters (GDT) - 2026-60-C8LF
810384-2026-60-C8LF
Gas Discharge Tube Arresters (GDT) - 2026-60-C8LF 810384-2026-60-C8LF
Manufacturer: Bourns Inc. Win Source Part Number: 810384-2026-60-C8LF Packaging: Bulk Mounting Style: Through Hole Tolerance: ±20% Voltage - DC Spark Over (Nom): 600V Impulse Discharge Current (8/20μs): 20000A (20kA) Number of Poles: 3 Fail Short: No Manufacturer Package: Cylinder 1 Lead, 3 Terminal Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Part Number Series: 2026

Manufacturer: Bourns Inc.
Win Source Part Number: 810384-2026-60-C8LF
Packaging: Bulk
Mounting Style: Through Hole
Tolerance: ±20%
Voltage - DC Spark Over (Nom): 600V
Impulse Discharge Current (8/20μs): 20000A (20kA)
Number of Poles: 3
Fail Short: No
Manufacturer Package: Cylinder 1 Lead, 3 Terminal
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Part Number Series: 2026

Buy Now
Gas Discharge Tube Arresters (GDT) - 2026-60-C8LF-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
2026-60-C8LF-ND
Gas Discharge Tube Arresters (GDT) 2026-60-C8LF-ND
Gas Discharge Tube 600V 20000A (20kA) ±20% 3 Pole Through Hole

Gas Discharge Tube 600V 20000A (20kA) ±20% 3 Pole Through Hole

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number 810384-2026-60-C8LF 2026-60-C8LF-ND
Product Name Gas Discharge Tube Arresters (GDT) - 2026-60-C8LF Gas Discharge Tube Arresters (GDT)
Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 1911513 - RS Components, Ltd.
Specs
Package Type Through hole
View Details
Gas Discharge Tube Arresters (GDT) - 2018-15-SMH-RPLF-ND - DigiKey
Specs
Application Industrial
Features Tape and Reel Packaging
Package Type Surface Mount; Disc 8.00mm Tabbed SMD
View Details
Two Terminal Heavy Duty Gas Plasma Arresters - CG2350SN - Littelfuse, Inc.
Specs
Standards RoHS
Capacitance Range 1 pF
Rated Voltage 420 volts
View Details
2 suppliers