Bourns, Inc. Gas Discharge Tube Arresters (GDT) 2026-35-C2LF

Description
Gas Discharge Tube 350V 20000A (20kA) ±20% 3 Pole Through Hole
Request a Quote Datasheet
Description
Gas Discharge Tube 350V 20000A (20kA) ±20% 3 Pole Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gas Discharge Tube Arresters (GDT) - 2026-35-C2LF-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
2026-35-C2LF-ND
Gas Discharge Tube Arresters (GDT) 2026-35-C2LF-ND
Gas Discharge Tube 350V 20000A (20kA) ±20% 3 Pole Through Hole

Gas Discharge Tube 350V 20000A (20kA) ±20% 3 Pole Through Hole

Buy Now Datasheet
Gas Discharge Tube, 3P, 40Ka, 875V; Product Range Bourns - 33M7558 - Newark, An Avnet Company
Chicago, IL, United States
Gas Discharge Tube, 3P, 40Ka, 875V; Product Range Bourns
33M7558
Gas Discharge Tube, 3P, 40Ka, 875V; Product Range Bourns 33M7558
GAS DISCHARGE TUBE, 3P, 40KA, 875V; Product Range:TRIGARD 2026 Series; DC Breakover Voltage:350V; GDT Case Style:Radial Leaded; Impulse Discharge Current:40kA; Impulse Sparkover Voltage:875V; Breakover Voltage Max:350V RoHS Compliant: Yes

GAS DISCHARGE TUBE, 3P, 40KA, 875V; Product Range:TRIGARD 2026 Series; DC Breakover Voltage:350V; GDT Case Style:Radial Leaded; Impulse Discharge Current:40kA; Impulse Sparkover Voltage:875V; Breakover Voltage Max:350V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number 2026-35-C2LF-ND 33M7558
Product Name Gas Discharge Tube Arresters (GDT) Gas Discharge Tube, 3P, 40Ka, 875V; Product Range Bourns
Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 1678421 - RS Components, Ltd.
Specs
Package Type Through hole
View Details
Gas Discharge Tube Arresters (GDT) - 2026-07-CLF-ND - DigiKey
Specs
Application Industrial
Package Type Through Hole Axial Wire leads; Axial Cylinder, 3 Lead (T-Shape)
Rated Current 20000 amps
View Details
3YO6-Series Three Electrode Gas Tube Arrester - 3Y06-230P1 - Sankosha U.S.A., Inc.
Specs
Application Data Lines; Telecommunications
Standards UL Recognized Component Mark (US and Canadian); RoHS
Construction Ceramic
View Details