Bourns, Inc. Circuit Protection - Gas Discharge Tube Arresters (GDT) 2026-09-C2LF

Description
Win Source Part Number: 1001498-2026-09-C2LF Category: Circuit Protection>Gas Discharge Tube Arresters (GDT) Series: TRIGARD® 2026 Package: Tray Standard Package: 100 Tolerance: ±20% Voltage - DC Spark Over (Nom): 90 V Number of Poles: 3 Fail Short: No Impulse Discharge Current (8/20µs): 20000A (20kA) Mounting Type: Through Hole Package / Case: Axial Cylinder, 3 Lead (Radial Bend) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.30.8000 Mfr: Bourns Inc. Other Names: 202609C2LF Base Product Number: 2026
Request a Quote Datasheet
Description
Win Source Part Number: 1001498-2026-09-C2LF Category: Circuit Protection>Gas Discharge Tube Arresters (GDT) Series: TRIGARD® 2026 Package: Tray Standard Package: 100 Tolerance: ±20% Voltage - DC Spark Over (Nom): 90 V Number of Poles: 3 Fail Short: No Impulse Discharge Current (8/20µs): 20000A (20kA) Mounting Type: Through Hole Package / Case: Axial Cylinder, 3 Lead (Radial Bend) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.30.8000 Mfr: Bourns Inc. Other Names: 202609C2LF Base Product Number: 2026
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Circuit Protection - Gas Discharge Tube Arresters (GDT)
1001498-2026-09-C2LF
Circuit Protection - Gas Discharge Tube Arresters (GDT) 1001498-2026-09-C2LF
Win Source Part Number: 1001498-2026-09-C2LF Category: Circuit Protection>Gas Discharge Tube Arresters (GDT) Series: TRIGARD® 2026 Package: Tray Standard Package: 100 Tolerance: ±20% Voltage - DC Spark Over (Nom): 90 V Number of Poles: 3 Fail Short: No Impulse Discharge Current (8/20µs): 20000A (20kA) Mounting Type: Through Hole Package / Case: Axial Cylinder, 3 Lead (Radial Bend) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.30.8000 Mfr: Bourns Inc. Other Names: 202609C2LF Base Product Number: 2026

Win Source Part Number: 1001498-2026-09-C2LF
Category: Circuit Protection>Gas Discharge Tube Arresters (GDT)
Series: TRIGARD® 2026
Package: Tray
Standard Package: 100
Tolerance: ±20%
Voltage - DC Spark Over (Nom): 90 V
Number of Poles: 3
Fail Short: No
Impulse Discharge Current (8/20µs): 20000A (20kA)
Mounting Type: Through Hole
Package / Case: Axial Cylinder, 3 Lead (Radial Bend)
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8536.30.8000
Mfr: Bourns Inc.
Other Names: 202609C2LF
Base Product Number: 2026

Buy Now Datasheet
Gas Discharge Tube Arresters (GDT) - 2026-09-C2LF-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
2026-09-C2LF-ND
Gas Discharge Tube Arresters (GDT) 2026-09-C2LF-ND
Gas Discharge Tube 90V 20000A (20kA) ±20% 3 Pole Through Hole

Gas Discharge Tube 90V 20000A (20kA) ±20% 3 Pole Through Hole

Buy Now Datasheet
Gas Discharge Tube, 3P, 40Ka, 600V; Product Range Bourns - 75K9362 - Newark, An Avnet Company
Chicago, IL, United States
Gas Discharge Tube, 3P, 40Ka, 600V; Product Range Bourns
75K9362
Gas Discharge Tube, 3P, 40Ka, 600V; Product Range Bourns 75K9362
GAS DISCHARGE TUBE, 3P, 40KA, 600V; Product Range:TRIGARD 2026 Series; DC Breakover Voltage:90V; GDT Case Style:3 Terminal Through Hole; Impulse Discharge Current:40kA; Impulse Sparkover Voltage:600V; Breakover Voltage Max:90V RoHS Compliant: Yes

GAS DISCHARGE TUBE, 3P, 40KA, 600V; Product Range:TRIGARD 2026 Series; DC Breakover Voltage:90V; GDT Case Style:3 Terminal Through Hole; Impulse Discharge Current:40kA; Impulse Sparkover Voltage:600V; Breakover Voltage Max:90V RoHS Compliant: Yes

Supplier's Site
Gas Discharge Tube, 90V; Product Range Bourns - 55T8066 - Newark, An Avnet Company
Chicago, IL, United States
Gas Discharge Tube, 90V; Product Range Bourns
55T8066
Gas Discharge Tube, 90V; Product Range Bourns 55T8066
GAS DISCHARGE TUBE, 90V; Product Range:TRIGARD 2026 Series; DC Breakover Voltage:90V; GDT Case Style:3 Terminal Through Hole; Impulse Discharge Current:40kA; Impulse Sparkover Voltage:600V; SVHC:No SVHC (15-Jan-2019); Suppressor RoHS Compliant: Yes

GAS DISCHARGE TUBE, 90V; Product Range:TRIGARD 2026 Series; DC Breakover Voltage:90V; GDT Case Style:3 Terminal Through Hole; Impulse Discharge Current:40kA; Impulse Sparkover Voltage:600V; SVHC:No SVHC (15-Jan-2019); Suppressor RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number 1001498-2026-09-C2LF 2026-09-C2LF-ND 75K9362
Product Name Circuit Protection - Gas Discharge Tube Arresters (GDT) Gas Discharge Tube Arresters (GDT) Gas Discharge Tube, 3P, 40Ka, 600V; Product Range Bourns
Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 2469901P - RS Components, Ltd.
Specs
Rated Voltage 1300 volts
View Details
Gas Discharge Tube Arresters (GDT) - 2027-42-BT1LF-ND - DigiKey
Specs
Application Industrial
Features Tape and Reel Packaging
Package Type Through Hole Axial Wire leads; Axial Cylinder
View Details
Gas Discharge Tube Arresters (GDT) - GTCN36-231M-P10-ND - DigiKey
Specs
Application Industrial
Package Type Cylinder No Lead, 3 Terminal
Rated Current 10000 amps
View Details