Bourns, Inc. Gas Discharge Tube Arresters (GDT) 2020-42T-C2FLF

Description
Gas Discharge Tube 360V 10000A (10kA) 3 Pole Through Hole
Request a Quote Datasheet
Description
Gas Discharge Tube 360V 10000A (10kA) 3 Pole Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gas Discharge Tube Arresters (GDT) - 2020-42T-C2FLF-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
2020-42T-C2FLF-ND
Gas Discharge Tube Arresters (GDT) 2020-42T-C2FLF-ND
Gas Discharge Tube 360V 10000A (10kA) 3 Pole Through Hole

Gas Discharge Tube 360V 10000A (10kA) 3 Pole Through Hole

Buy Now Datasheet
Gas Discharge Tube, 3P, 850V; Product Range Bourns - 29T5852 - Newark, An Avnet Company
Chicago, IL, United States
Gas Discharge Tube, 3P, 850V; Product Range Bourns
29T5852
Gas Discharge Tube, 3P, 850V; Product Range Bourns 29T5852
GAS DISCHARGE TUBE, 3P, 850V; Product Range:2020 T Series; DC Breakover Voltage:360V; GDT Case Style:Radial Leaded; Impulse Discharge Current:5kA; Impulse Sparkover Voltage:850V RoHS Compliant: Yes

GAS DISCHARGE TUBE, 3P, 850V; Product Range:2020 T Series; DC Breakover Voltage:360V; GDT Case Style:Radial Leaded; Impulse Discharge Current:5kA; Impulse Sparkover Voltage:850V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number 2020-42T-C2FLF-ND 29T5852
Product Name Gas Discharge Tube Arresters (GDT) Gas Discharge Tube, 3P, 850V; Product Range Bourns
Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 3088277 - RS Components, Ltd.
Specs
Package Type Through hole
View Details
Gas Discharge Tube Arresters (GDT) - 2027-09-BLF-ND - DigiKey
Specs
Application Industrial
Package Type Through Hole Axial Wire leads; Axial Cylinder
Rated Current 10000 amps
View Details
2 suppliers
Two Terminal Maximum Duty Gas Plasma Arresters - CG2230LSTR - Littelfuse, Inc.
Specs
Standards RoHS
Capacitance Range 1 pF
Rated Voltage 265 volts
View Details
3 suppliers