Bourns, Inc. Gas Discharge Tube Arresters (GDT) - 2020-23T-C2LF 2020-23T-C2LF

Description
Manufacturer: Bourns Inc. Win Source Part Number: 905837-2020-23T-C2LF Series: 2020T Features: Gas Discharge Tube 10000A (10kA) - Pole Through Hole Package: Tray Package: Axial Cylinder, 3 Lead (Radial Bend) Mounting: Through Hole Family Name: 2020 Categories: Circuit Protection ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: Not Applicable Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8536.30.8000
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 905837-2020-23T-C2LF Series: 2020T Features: Gas Discharge Tube 10000A (10kA) - Pole Through Hole Package: Tray Package: Axial Cylinder, 3 Lead (Radial Bend) Mounting: Through Hole Family Name: 2020 Categories: Circuit Protection ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: Not Applicable Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8536.30.8000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Gas Discharge Tube Arresters (GDT) - 2020-23T-C2LF
905837-2020-23T-C2LF
Gas Discharge Tube Arresters (GDT) - 2020-23T-C2LF 905837-2020-23T-C2LF
Manufacturer: Bourns Inc. Win Source Part Number: 905837-2020-23T-C2LF Series: 2020T Features: Gas Discharge Tube 10000A (10kA) - Pole Through Hole Package: Tray Package: Axial Cylinder, 3 Lead (Radial Bend) Mounting: Through Hole Family Name: 2020 Categories: Circuit Protection ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: Not Applicable Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8536.30.8000

Manufacturer: Bourns Inc.
Win Source Part Number: 905837-2020-23T-C2LF
Series: 2020T
Features: Gas Discharge Tube 10000A (10kA) - Pole Through Hole
Package: Tray
Package: Axial Cylinder, 3 Lead (Radial Bend)
Mounting: Through Hole
Family Name: 2020
Categories: Circuit Protection
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.30.8000

Buy Now Datasheet
Gas Discharge Tube Arresters (GDT) - 2020-23T-C2LF-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
2020-23T-C2LF-ND
Gas Discharge Tube Arresters (GDT) 2020-23T-C2LF-ND
Gas Discharge Tube 180V 10000A (10kA) 3 Pole Through Hole

Gas Discharge Tube 180V 10000A (10kA) 3 Pole Through Hole

Buy Now Datasheet
Gas Discharge Tube, 180V; Product Range Bourns - 65T5087 - Newark, An Avnet Company
Chicago, IL, United States
Gas Discharge Tube, 180V; Product Range Bourns
65T5087
Gas Discharge Tube, 180V; Product Range Bourns 65T5087
GAS DISCHARGE TUBE, 180V; Product Range:2020 T Series; DC Breakover Voltage:180V; GDT Case Style:3 Terminal Through Hole; Impulse Discharge Current:5kA; Impulse Sparkover Voltage:650V; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

GAS DISCHARGE TUBE, 180V; Product Range:2020 T Series; DC Breakover Voltage:180V; GDT Case Style:3 Terminal Through Hole; Impulse Discharge Current:5kA; Impulse Sparkover Voltage:650V; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number 905837-2020-23T-C2LF 2020-23T-C2LF-ND 65T5087
Product Name Gas Discharge Tube Arresters (GDT) - 2020-23T-C2LF Gas Discharge Tube Arresters (GDT) Gas Discharge Tube, 180V; Product Range Bourns
Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 7031060 - RS Components, Ltd.
Specs
Package Type Through hole
View Details
Two-terminal SMT High Voltage Gas Plasma Arresters - CG42.0SM - Littelfuse, Inc.
Specs
Standards RoHS
Capacitance Range 0.8000 pF
Rated Voltage 1600 volts
View Details
2 suppliers
Gas Discharge Tube Arresters (GDT) - 2026-07-C2-ND - DigiKey
Specs
Application Industrial
Package Type Through Hole Radial Leads; Axial Cylinder, 3 Lead (Radial Bend)
Rated Current 20000 amps
View Details