Bourns, Inc. Gas Discharge Tube Arresters (GDT) 2017-42-SMC-RPLF

Description
Gas Discharge Tube 420V 10000A (10kA) ±20% 2 Pole Surface Mount Vertical
Request a Quote Datasheet
Description
Gas Discharge Tube 420V 10000A (10kA) ±20% 2 Pole Surface Mount Vertical
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gas Discharge Tube Arresters (GDT) - 2017-42-SMC-RPLFTR-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
2017-42-SMC-RPLFTR-ND
Gas Discharge Tube Arresters (GDT) 2017-42-SMC-RPLFTR-ND
Gas Discharge Tube 420V 10000A (10kA) ±20% 2 Pole Surface Mount Vertical

Gas Discharge Tube 420V 10000A (10kA) ±20% 2 Pole Surface Mount Vertical

Buy Now Datasheet
Gas Discharge Tube, 420V, Smd; Product Range Bourns - 78Y4459 - Newark, An Avnet Company
Chicago, IL, United States
Gas Discharge Tube, 420V, Smd; Product Range Bourns
78Y4459
Gas Discharge Tube, 420V, Smd; Product Range Bourns 78Y4459
GAS DISCHARGE TUBE, 420V, SMD; Product Range:2017 Series; DC Breakover Voltage:420V; GDT Case Style:SMD; Impulse Discharge Current:10kA; Impulse Sparkover Voltage:900V RoHS Compliant: Yes

GAS DISCHARGE TUBE, 420V, SMD; Product Range:2017 Series; DC Breakover Voltage:420V; GDT Case Style:SMD; Impulse Discharge Current:10kA; Impulse Sparkover Voltage:900V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number 2017-42-SMC-RPLFTR-ND 78Y4459
Product Name Gas Discharge Tube Arresters (GDT) Gas Discharge Tube, 420V, Smd; Product Range Bourns
Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 7031070 - RS Components, Ltd.
Specs
Package Type Through hole
View Details
Gas Discharge Tube Arresters (GDT) - 3628-9071.99.0451(73_Z-0-0-451)-ND - DigiKey
Specs
Application Industrial
Package Type Connectorized; Module
View Details
Gas Discharge Tube Arresters (GDT) - 2028-23-CLF-ND - DigiKey
Specs
Application Industrial
Package Type Through Hole Axial Wire leads; Axial Cylinder, 3 Lead (T-Shape)
Rated Current 20000 amps
View Details