Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
GAS DISCHARGE TUBES (GDT)
BOURNS, INC.
1820-28-A3 -- GAS DISCHARGE TUBE ARRESTERS (GDT)
Bourns, Inc.
Gas Discharge Tube Arresters (GDT)
1820-28-A3
Description
Gas Discharge Tube 28V 10000A (10kA) 3 Pole DIN Rail
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
Gas Discharge Tube 28V 10000A (10kA) 3 Pole DIN Rail
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
1820-28-A3-ND
Gas Discharge Tube Arresters (GDT)
1820-28-A3-ND
Gas Discharge Tube 28V 10000A (10kA) 3 Pole DIN Rail
Gas Discharge Tube 28V 10000A (10kA) 3 Pole DIN Rail
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Gas Discharge Tubes (GDT)
Product Number
1820-28-A3-ND
Product Name
Gas Discharge Tube Arresters (GDT)
Application
Industrial
Unlock Full Specs
to access all available technical data
Similar Products
VICFUSE
Gas Discharge Tube - 2-Electrode Discharge tube - VBF/VBF P100(IEC 61643-11) Series
View Details
RS Components, Ltd.
Gas Discharge Tubes
1670275
Specs
Package Type
Surface mount
View Details
Bourns, Inc.
Gas Discharge Tube Arresters (GDT)
2027-60-BLF
Specs
Application
Industrial
Package Type
Through Hole Axial Wire leads; Axial Cylinder
Rated Current
10000 amps
View Details
2
suppliers
Littelfuse, Inc.
Gas Discharge Tube Arresters (GDT)
GTCA28-151M-R05
Specs
Application
Industrial
Package Type
Through Hole Axial Wire leads; Axial Cylinder
Rated Current
5000 amps
View Details