Bourns, Inc. 680uH Inductor and Choke 1140-681K-RC

Description
Power Inductors - Leaded 680uH 10% Product overview: 1140-681K-RC from J.W. Miller is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 680uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1140-681K-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Power Inductors - Leaded 680uH 10% Product overview: 1140-681K-RC from J.W. Miller is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 680uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1140-681K-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
680uH Inductor and Choke - 71-1140-681K-RC - ERSAELECTRONICS PTE. LTD.
Singapore
680uH Inductor and Choke
71-1140-681K-RC
680uH Inductor and Choke 71-1140-681K-RC
Power Inductors - Leaded 680uH 10% Product overview: 1140-681K-RC from J.W. Miller is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 680uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1140-681K-RC can be used for catalog matching and distributor lookup.

Power Inductors - Leaded 680uH 10% Product overview: 1140-681K-RC from J.W. Miller is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 680uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1140-681K-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 1140-681K-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1140-681K-RC-ND
Fixed Inductors 1140-681K-RC-ND
680µH Unshielded Wirewound Inductor 4.4A 139mOhm Max Radial, Vertical Cylinder

680µH Unshielded Wirewound Inductor 4.4A 139mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet
Fixed Inductors - 1140-681K-RC - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
1140-681K-RC
Fixed Inductors 1140-681K-RC
FIXED IND 680UH 4.4A 139 MOHM TH

FIXED IND 680UH 4.4A 139 MOHM TH

Supplier's Site Datasheet
High Current Choke, 680Uh, 7.2A 10%; Product Range Bourns Jw Miller - 63K3404 - Newark, An Avnet Company
Chicago, IL, United States
High Current Choke, 680Uh, 7.2A 10%; Product Range Bourns Jw Miller
63K3404
High Current Choke, 680Uh, 7.2A 10%; Product Range Bourns Jw Miller 63K3404
HIGH CURRENT CHOKE, 680UH, 7.2A 10%; Product Range:1140 Series; Inductance:680µH; Inductor Construction:Unshiel ded; RMS Current (Irms):4.4A; Saturation Current (Isat):7.9A; DC Resistance Max:0.139ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

HIGH CURRENT CHOKE, 680UH, 7.2A 10%; Product Range:1140 Series; Inductance:680µH; Inductor Construction:Unshielded; RMS Current (Irms):4.4A; Saturation Current (Isat):7.9A; DC Resistance Max:0.139ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes RF Inductors
Product Number 71-1140-681K-RC 1140-681K-RC-ND 1140-681K-RC 63K3404
Product Name 680uH Inductor and Choke Fixed Inductors Fixed Inductors High Current Choke, 680Uh, 7.2A 10%; Product Range Bourns Jw Miller
Technology Power Choke Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Inductance Range 680 microH 680 microH 680 microH
Inductance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Packing Method Bulk Bulk
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3231-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-30100 - Triad Magnetics
Specs
Technology Standard
Inductance Range 10 microH
DCR 0.0400 ohms
View Details
2 suppliers
Specs
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R1-R15-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers