Bombardier, Inc. CRJ NextGen Commercial Aircraft CRJ1000 NextGen

Description
The CRJ NextGen aircraft introduced new technologies, new thinking, and new performance to regional aviation. With a common engine unique in its segment, advanced avionics in the flight deck, lighter weight and advanced aerodynamics, every jet in the CRJ family is designed to deliver significantly improved efficiency, excellent airfield performance and en-route fuel consumption. Advanced Materials Flight Years Ahead The CRJ NextGen family continues to expand its use of advanced technology. Control by wire multifunction spoiler with roll assist for lower pilot workload Introducing on the CRJ1000 a control by wire rudder NextGen introduced interior LED lighting Outboard flaps and ailerons are Resin Transfer Molding (RTM) composites Benefits of RTM: Low weight, high strength Freedom from corrosion High resistance to fatigue Proven Engine One Exceptional Engine The General Electric CF34-8 engine family has a proven track record, commonality benefits and years of experience in the field. The CF34-8C5 features a 5:1 bypass ratio and a thrust output of up to 14,510 lbf. The CRJ NextGen family is the only regional product in the 70-100 seat segment to offer a common engine. Through tech insertions, the engine can be interchanged between the CRJ NextGen family and a single pool of engines can be maintained. With the benefit of utilizing the same engine across CRJ1000, CRJ900, and CRJ700 NextGen in succession, the CF34-8C5 takes flexibility to a new level. Advanced Flight Deck Up in Front The CRJ NextGen family’s advanced avionics provide a 6-screen glass cockpit featuring the Rockwell Collins Proline IV integrated avionics suite. Its robust open architecture delivers reliable performance with growth capability to meet future communication, navigation, surveillance and air traffic management requirements. CAT IIIa with HGS SBAS (WAAS) / LPV Coupled VNAV RNP APCH 0.3 Dual EFB ADS-B out Link 2000+ Advanced Aerodynamics Smooth Moves The CRJ NextGen family of aircraft has optimized advanced aerodynamics providing the capability and flexibility to accomplish varying mission profiles Enhanced winglets for improved performance and lower fuel burn Low drag profile due to optimized cross-section for lower fuel burn Very fast standard cruise speed of 0.78 Mach with the flexibility to reach up to 0.85 Mach 4th generation aerodynamics enhanced through Computational Fluid Dynamics
Description
The CRJ NextGen aircraft introduced new technologies, new thinking, and new performance to regional aviation. With a common engine unique in its segment, advanced avionics in the flight deck, lighter weight and advanced aerodynamics, every jet in the CRJ family is designed to deliver significantly improved efficiency, excellent airfield performance and en-route fuel consumption. Advanced Materials Flight Years Ahead The CRJ NextGen family continues to expand its use of advanced technology. Control by wire multifunction spoiler with roll assist for lower pilot workload Introducing on the CRJ1000 a control by wire rudder NextGen introduced interior LED lighting Outboard flaps and ailerons are Resin Transfer Molding (RTM) composites Benefits of RTM: Low weight, high strength Freedom from corrosion High resistance to fatigue Proven Engine One Exceptional Engine The General Electric CF34-8 engine family has a proven track record, commonality benefits and years of experience in the field. The CF34-8C5 features a 5:1 bypass ratio and a thrust output of up to 14,510 lbf. The CRJ NextGen family is the only regional product in the 70-100 seat segment to offer a common engine. Through tech insertions, the engine can be interchanged between the CRJ NextGen family and a single pool of engines can be maintained. With the benefit of utilizing the same engine across CRJ1000, CRJ900, and CRJ700 NextGen in succession, the CF34-8C5 takes flexibility to a new level. Advanced Flight Deck Up in Front The CRJ NextGen family’s advanced avionics provide a 6-screen glass cockpit featuring the Rockwell Collins Proline IV integrated avionics suite. Its robust open architecture delivers reliable performance with growth capability to meet future communication, navigation, surveillance and air traffic management requirements. CAT IIIa with HGS SBAS (WAAS) / LPV Coupled VNAV RNP APCH 0.3 Dual EFB ADS-B out Link 2000+ Advanced Aerodynamics Smooth Moves The CRJ NextGen family of aircraft has optimized advanced aerodynamics providing the capability and flexibility to accomplish varying mission profiles Enhanced winglets for improved performance and lower fuel burn Low drag profile due to optimized cross-section for lower fuel burn Very fast standard cruise speed of 0.78 Mach with the flexibility to reach up to 0.85 Mach 4th generation aerodynamics enhanced through Computational Fluid Dynamics

Suppliers

Company
Product
Description
Supplier Links
CRJ NextGen Commercial Aircraft - CRJ1000 NextGen - Bombardier, Inc.
Montréal, Quebec, Canada
CRJ NextGen Commercial Aircraft
CRJ1000 NextGen
CRJ NextGen Commercial Aircraft CRJ1000 NextGen
The CRJ NextGen aircraft introduced new technologies, new thinking, and new performance to regional aviation. With a common engine unique in its segment, advanced avionics in the flight deck, lighter weight and advanced aerodynamics, every jet in the CRJ family is designed to deliver significantly improved efficiency, excellent airfield performance and en-route fuel consumption. Advanced Materials Flight Years Ahead The CRJ NextGen family continues to expand its use of advanced technology. Control by wire multifunction spoiler with roll assist for lower pilot workload Introducing on the CRJ1000 a control by wire rudder NextGen introduced interior LED lighting Outboard flaps and ailerons are Resin Transfer Molding (RTM) composites Benefits of RTM: Low weight, high strength Freedom from corrosion High resistance to fatigue Proven Engine One Exceptional Engine The General Electric CF34-8 engine family has a proven track record, commonality benefits and years of experience in the field. The CF34-8C5 features a 5:1 bypass ratio and a thrust output of up to 14,510 lbf. The CRJ NextGen family is the only regional product in the 70-100 seat segment to offer a common engine. Through tech insertions, the engine can be interchanged between the CRJ NextGen family and a single pool of engines can be maintained. With the benefit of utilizing the same engine across CRJ1000, CRJ900, and CRJ700 NextGen in succession, the CF34-8C5 takes flexibility to a new level. Advanced Flight Deck Up in Front The CRJ NextGen family’s advanced avionics provide a 6-screen glass cockpit featuring the Rockwell Collins Proline IV integrated avionics suite. Its robust open architecture delivers reliable performance with growth capability to meet future communication, navigation, surveillance and air traffic management requirements. CAT IIIa with HGS SBAS (WAAS) / LPV Coupled VNAV RNP APCH 0.3 Dual EFB ADS-B out Link 2000+ Advanced Aerodynamics Smooth Moves The CRJ NextGen family of aircraft has optimized advanced aerodynamics providing the capability and flexibility to accomplish varying mission profiles Enhanced winglets for improved performance and lower fuel burn Low drag profile due to optimized cross-section for lower fuel burn Very fast standard cruise speed of 0.78 Mach with the flexibility to reach up to 0.85 Mach 4th generation aerodynamics enhanced through Computational Fluid Dynamics

The CRJ NextGen aircraft introduced new technologies, new thinking, and new performance to regional aviation. With a common engine unique in its segment, advanced avionics in the flight deck, lighter weight and advanced aerodynamics, every jet in the CRJ family is designed to deliver significantly improved efficiency, excellent airfield performance and en-route fuel consumption.

Advanced Materials

Flight Years Ahead

The CRJ NextGen family continues to expand its use of advanced technology.

  • Control by wire multifunction spoiler with roll assist for lower pilot workload
  • Introducing on the CRJ1000 a control by wire rudder
  • NextGen introduced interior LED lighting
  • Outboard flaps and ailerons are Resin Transfer Molding (RTM) composites

Benefits of RTM:

  • Low weight, high strength
  • Freedom from corrosion
  • High resistance to fatigue

Proven Engine

One Exceptional Engine

The General Electric CF34-8 engine family has a proven track record, commonality benefits and years of experience in the field.

The CF34-8C5 features a 5:1 bypass ratio and a thrust output of up to 14,510 lbf.

The CRJ NextGen family is the only regional product in the 70-100 seat segment to offer a common engine. Through tech insertions, the engine can be interchanged between the CRJ NextGen family and a single pool of engines can be maintained.

With the benefit of utilizing the same engine across CRJ1000, CRJ900, and CRJ700 NextGen in succession, the CF34-8C5 takes flexibility to a new level.

Advanced Flight Deck

Up in Front

The CRJ NextGen family’s advanced avionics provide a 6-screen glass cockpit featuring the Rockwell Collins Proline IV integrated avionics suite. Its robust open architecture delivers reliable performance with growth capability to meet future communication, navigation, surveillance and air traffic management requirements.

  • CAT IIIa with HGS
  • SBAS (WAAS) / LPV
  • Coupled VNAV
  • RNP APCH 0.3
  • Dual EFB
  • ADS-B out
  • Link 2000+

Advanced Aerodynamics

Smooth Moves

The CRJ NextGen family of aircraft has optimized advanced aerodynamics providing the capability and flexibility to accomplish varying mission profiles

  • Enhanced winglets for improved performance and lower fuel burn
  • Low drag profile due to optimized cross-section for lower fuel burn
  • Very fast standard cruise speed of 0.78 Mach with the flexibility to reach up to 0.85 Mach
  • 4th generation aerodynamics enhanced through Computational Fluid Dynamics
Supplier's Site

Technical Specifications

  Bombardier, Inc.
Product Category Aircraft
Product Number CRJ1000 NextGen
Product Name CRJ NextGen Commercial Aircraft
Unlock Full Specs
to access all available technical data

Similar Products