BOGEN Magnetics GmbH Absolute Magnetic Sensor AKS17

Description
With the AKS17 and associated scales, BOGEN offers cost-efficient absolute magnetic measuring solutions for all industrial applications where movements have to be measured. AKS17 can be used for linear measurements up to 3 m in length and for rotary measurements - radial and axial - from 102 mm up to 988 mm in diameter. The sensing head offers BISS-C or SSI as output as well as a parallel incremental signal output. With a resolution of 21 - 24 bits, this hollow shaft encoder outperforms typical shaft end applications many times over. With dimensions of 28 mm length, 16 mm width and a height of 6.6 mm (Molex version) or 3.4 mm (FFC version), the AKS17 is very compact. IP67 protection class enables use even in harsh environments.
Datasheet
Description
With the AKS17 and associated scales, BOGEN offers cost-efficient absolute magnetic measuring solutions for all industrial applications where movements have to be measured. AKS17 can be used for linear measurements up to 3 m in length and for rotary measurements - radial and axial - from 102 mm up to 988 mm in diameter. The sensing head offers BISS-C or SSI as output as well as a parallel incremental signal output. With a resolution of 21 - 24 bits, this hollow shaft encoder outperforms typical shaft end applications many times over. With dimensions of 28 mm length, 16 mm width and a height of 6.6 mm (Molex version) or 3.4 mm (FFC version), the AKS17 is very compact. IP67 protection class enables use even in harsh environments.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Absolute Magnetic Sensor AKS17 -  - BOGEN Magnetics GmbH
Berlin, Germany
Absolute Magnetic Sensor AKS17
Absolute Magnetic Sensor AKS17
With the AKS17 and associated scales, BOGEN offers cost-efficient absolute magnetic measuring solutions for all industrial applications where movements have to be measured. AKS17 can be used for linear measurements up to 3 m in length and for rotary measurements - radial and axial - from 102 mm up to 988 mm in diameter. The sensing head offers BISS-C or SSI as output as well as a parallel incremental signal output. With a resolution of 21 - 24 bits, this hollow shaft encoder outperforms typical shaft end applications many times over. With dimensions of 28 mm length, 16 mm width and a height of 6.6 mm (Molex version) or 3.4 mm (FFC version), the AKS17 is very compact. IP67 protection class enables use even in harsh environments.

With the AKS17 and associated scales, BOGEN offers cost-efficient absolute magnetic measuring solutions for all industrial applications where movements have to be measured. AKS17 can be used for linear measurements up to 3 m in length and for rotary measurements - radial and axial - from 102 mm up to 988 mm in diameter. The sensing head offers BISS-C or SSI as output as well as a parallel incremental signal output. With a resolution of 21 - 24 bits, this hollow shaft encoder outperforms typical shaft end applications many times over. With dimensions of 28 mm length, 16 mm width and a height of 6.6 mm (Molex version) or 3.4 mm (FFC version), the AKS17 is very compact. IP67 protection class enables use even in harsh environments.

Supplier's Site Datasheet

Technical Specifications

  BOGEN Magnetics GmbH
Product Category Magnetic Field Instruments
Product Name Absolute Magnetic Sensor AKS17
Device Type Magnetic Field Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Gaussmeters - 6212063 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Gaussmeter (Tesla Meter)
Output Digital Serial; USB; Rs232, usb
View Details
Superconducting Magnet Systems - OptiMag - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Device Type Magnetic Field Sensor
Technology Superconducting
Form Factor Desktop / Module
View Details
Electromagnetic Radiation Meter - PCE-EM 30 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Device Type Magnetic Field Sensor; Radiation Meter
Form Factor Handheld
Output Other Digital
View Details
Nonius Rotary Magnetic Scales RMSN -  - BOGEN Magnetics GmbH
Specs
Device Type Magnetic Field Sensor
Technology Magnetoresistive (optional feature); Magneto-inductive (optional feature)
View Details