AKS16 can be used for linear measurements up to 256 mm in length and rotary measurements - radial and axial - up to 79 mm in diameter. The encoder provides both BISS-C or SSI as output plus incremental signal output in parallel. With a resolution of 18-20 bits this hollow shaft encoder surpasses typical shaft end applications many times over. With dimensions of 24.2 mm or 28 mm in length, 16 mm width and a height of 6.6 mm (Molex version) or 3.4 mm (FFC version) the AKS16 is very compact.
BOGEN Magnetics GmbH | |
---|---|
Product Category | Rotary Encoders |
Product Name | Absolute Magnetic Sensing Head AKS16 |
Encoder Technology | Magnetic |
Encoder Type | Absolute; Multiturn |
Resolution | 20 bits |