The P-8A Poseidon is an aircraft designed for long-range anti-submarine warfare; anti-surface warfare; and intelligence, surveillance and reconnaissance missions. It is capable of broad-area maritime and littoral operations. A derivative of the Next-Generation 737-800, the P-8A, and its variant for India, the P-8I, combine superior performance and reliability with an advanced mission system that ensures maximum interoperability in the future battle space.
P-8 Quick Facts
For the P-8, Boeing uses a first-in-industry in-line production system that leverages the best of Boeing Commercial and Boeing Defense for development and production.
The P-8 can fly up to 41,000 feet and travel up to 490 knots.
P-8 offers higher reliability – the 737 has a 99.8 percent dispatch rate, with more than 4,000 aircraft flying, and 6,600+ orders.
The P-8 is engineered for 25 years/25,000 hours in the harshest maritime flight regimes, including extended operations in icing environments.
The P-8 can fly in all flight regimes, and can self-deploy up to 4,500 miles from base without refueling.
Dual CFM-56B commercial engines each provide 27,000 pounds of thrust, greatly enhancing climb and flight characteristics over turboprop equipped aircraft.
Each engine is equipped with a 180KVA engine driven generator. Combined with the 90KVA commercial APU, this provides 450KVA of power. P-8 possesses significant growth capacity for equipment with excess onboard power and cooling capacity.
P-8 has twice the sonobuoy processing capability and can carry 30 percent more sonobuoys than any maritime patrol and reconnaissance aircraft currently flying.
P-8 has the ability to control unmanned air vehicles (level 2 control-receive) to extend sensor reach.
P-8 offers commonality with 737 fleet and other military platforms that use the 737 airframe.
P-8 Technical Specifications
Propulsion
Two CFM56-7 engines providing 27,000 lbf thrust each
Length
129.5 ft (39.47 m)
Wing Span
123.6 ft (37.64 m)
Height
42.1 ft (12.83 m)
Maximum Takeoff Gross Weight
189,200 lbs (85,820 kg)
The P-8A Poseidon is an aircraft designed for long-range anti-submarine warfare; anti-surface warfare; and intelligence, surveillance and reconnaissance missions. It is capable of broad-area maritime and littoral operations. A derivative of the Next-Generation 737-800, the P-8A, and its variant for India, the P-8I, combine superior performance and reliability with an advanced mission system that ensures maximum interoperability in the future battle space.
P-8 Quick Facts
- For the P-8, Boeing uses a first-in-industry in-line production system that leverages the best of Boeing Commercial and Boeing Defense for development and production.
- The P-8 can fly up to 41,000 feet and travel up to 490 knots.
- P-8 offers higher reliability – the 737 has a 99.8 percent dispatch rate, with more than 4,000 aircraft flying, and 6,600+ orders.
- The P-8 is engineered for 25 years/25,000 hours in the harshest maritime flight regimes, including extended operations in icing environments.
- The P-8 can fly in all flight regimes, and can self-deploy up to 4,500 miles from base without refueling.
- Dual CFM-56B commercial engines each provide 27,000 pounds of thrust, greatly enhancing climb and flight characteristics over turboprop equipped aircraft.
- Each engine is equipped with a 180KVA engine driven generator. Combined with the 90KVA commercial APU, this provides 450KVA of power. P-8 possesses significant growth capacity for equipment with excess onboard power and cooling capacity.
- P-8 has twice the sonobuoy processing capability and can carry 30 percent more sonobuoys than any maritime patrol and reconnaissance aircraft currently flying.
- P-8 has the ability to control unmanned air vehicles (level 2 control-receive) to extend sensor reach.
- P-8 offers commonality with 737 fleet and other military platforms that use the 737 airframe.
P-8 Technical Specifications
|
Propulsion | Two CFM56-7 engines providing 27,000 lbf thrust each |
|
Length | 129.5 ft (39.47 m) |
|
Wing Span | 123.6 ft (37.64 m) |
|
Height | 42.1 ft (12.83 m) |
|
Maximum Takeoff Gross Weight | 189,200 lbs (85,820 kg) |