Home // Products // Brushless DC Right Angle Gearmotors // 22B/SR-3F/H Series INTEGRAmotor BLDC Right Angle Hollow Shaft Gearmotor // 8867
| Bodine Electric Company | |
|---|---|
| Product Category | Gearmotors |
| Product Number | 8867 |
| Product Name | 22B/SR-3F/H Series INTEGRAmotor BLDC Right Angle Hollow Shaft Gearmotor |
| Motor Type | DC Motor |
| Commutation | Brushless |
| Standard DC Voltage | 24V |
| Output Power | 0.1250 HP |
| Continuous Current | 5.9 amps |