Bodine Electric Company 30R-D Series Parallel Shaft AC Gearmotor 5473

Description
Totally Enclosed, non-ventilated IP-20 rating. Class "B" insulation system. Aluminum end shields for high thermal efficiency and light weight. Unvented gearhousing for universal horizontal mounting. Industrial lip type seals on motor and output shafts. Needle bearings throughout for increased radial load capacity and long life. Permanently lubricated gearing. Reinforced thermoplastic helical primary gear for quietness and hardened steel spur gearing on subsequent stages for high output torque and long life. Helical pinion accurately cut on motor shaft for maximum strength and minimum noise.
Request a Quote
Description
Totally Enclosed, non-ventilated IP-20 rating. Class "B" insulation system. Aluminum end shields for high thermal efficiency and light weight. Unvented gearhousing for universal horizontal mounting. Industrial lip type seals on motor and output shafts. Needle bearings throughout for increased radial load capacity and long life. Permanently lubricated gearing. Reinforced thermoplastic helical primary gear for quietness and hardened steel spur gearing on subsequent stages for high output torque and long life. Helical pinion accurately cut on motor shaft for maximum strength and minimum noise.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
30R-D Series Parallel Shaft AC Gearmotor - 5473 - Bodine Electric Company
Peosta, IA, United States
30R-D Series Parallel Shaft AC Gearmotor
5473
30R-D Series Parallel Shaft AC Gearmotor 5473
Totally Enclosed, non-ventilated IP-20 rating. Class "B" insulation system. Aluminum end shields for high thermal efficiency and light weight. Unvented gearhousing for universal horizontal mounting. Industrial lip type seals on motor and output shafts. Needle bearings throughout for increased radial load capacity and long life. Permanently lubricated gearing. Reinforced thermoplastic helical primary gear for quietness and hardened steel spur gearing on subsequent stages for high output torque and long life. Helical pinion accurately cut on motor shaft for maximum strength and minimum noise.
  • Totally Enclosed, non-ventilated IP-20 rating.
  • Class "B" insulation system.
  • Aluminum end shields for high thermal efficiency and light weight.
  • Unvented gearhousing for universal horizontal mounting.
  • Industrial lip type seals on motor and output shafts.
  • Needle bearings throughout for increased radial load capacity and long life.
  • Permanently lubricated gearing.
  • Reinforced thermoplastic helical primary gear for quietness and hardened steel spur gearing on subsequent stages for high output torque and long life.
  • Helical pinion accurately cut on motor shaft for maximum strength and minimum noise.
Supplier's Site
Gear Motor - 44648165 - Radwell International
Willingboro, NJ, United States
Gear Motor
44648165
Gear Motor 44648165
AC PARALLEL SHAFT GEARMOTOR, 30R-D SERIES, 30:1 GEAR RATIO, 57 RPM, 27 LB-IN, 1 PHASE, 115 VAC, 60 HZ, 0.45 AMP, 1/30 HP, 30R2BECI-D3. FREE 2 YEAR RADWELL WARRANTY

AC PARALLEL SHAFT GEARMOTOR, 30R-D SERIES, 30:1 GEAR RATIO, 57 RPM, 27 LB-IN, 1 PHASE, 115 VAC, 60 HZ, 0.45 AMP, 1/30 HP, 30R2BECI-D3. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Bodine Electric Company Radwell International
Product Category Gearmotors Gearmotors
Product Number 5473 44648165
Product Name 30R-D Series Parallel Shaft AC Gearmotor Gear Motor
Motor Type AC Motor
AC Voltage & Frequency 120V/60Hz
Phase Single-phase
Output Power 0.0333 HP
Continuous Current 0.4500 amps
Unlock Full Specs
to access all available technical data

Similar Products

48R-5H Series 3-Phase AC Inverter Duty Right Angle Gearmotor - 2280 - Bodine Electric Company
Specs
Motor Type AC Motor
AC Voltage & Frequency 208-230/240V 60Hz; 460/480V/60Hz
Phase Three-phase
View Details
42R-FX Series Parallel Shaft AC 3-Phase Inverter Duty Gearmotor - 2262 - Bodine Electric Company
Specs
Motor Type AC Motor
AC Voltage & Frequency 208-230/240V 60Hz
Phase Three-phase
View Details
34B-WX Series Parallel Shaft BLDC Gearmotor - 1322 - Bodine Electric Company
Specs
Motor Type DC Motor
Commutation Brushless
Standard DC Voltage 24V
View Details
K-2 Series Parallel Shaft AC Gearmotor - 0749 - Bodine Electric Company
Specs
Motor Type AC Motor
AC Voltage & Frequency 120V/60Hz
Phase Single-phase
View Details