Bodine Electric Company 30R-D Series Parallel Shaft AC Gearmotor 5461

Description
Totally Enclosed, non-ventilated IP-20 rating. Class "B" insulation system. Aluminum end shields for high thermal efficiency and light weight. Unvented gearhousing for universal horizontal mounting. Industrial lip type seals on motor and output shafts. Needle bearings throughout for increased radial load capacity and long life. Permanently lubricated gearing. Reinforced thermoplastic helical primary gear for quietness and hardened steel spur gearing on subsequent stages for high output torque and long life. Helical pinion accurately cut on motor shaft for maximum strength and minimum noise.
Request a Quote
Description
Totally Enclosed, non-ventilated IP-20 rating. Class "B" insulation system. Aluminum end shields for high thermal efficiency and light weight. Unvented gearhousing for universal horizontal mounting. Industrial lip type seals on motor and output shafts. Needle bearings throughout for increased radial load capacity and long life. Permanently lubricated gearing. Reinforced thermoplastic helical primary gear for quietness and hardened steel spur gearing on subsequent stages for high output torque and long life. Helical pinion accurately cut on motor shaft for maximum strength and minimum noise.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
30R-D Series Parallel Shaft AC Gearmotor - 5461 - Bodine Electric Company
Peosta, IA, United States
30R-D Series Parallel Shaft AC Gearmotor
5461
30R-D Series Parallel Shaft AC Gearmotor 5461
Totally Enclosed, non-ventilated IP-20 rating. Class "B" insulation system. Aluminum end shields for high thermal efficiency and light weight. Unvented gearhousing for universal horizontal mounting. Industrial lip type seals on motor and output shafts. Needle bearings throughout for increased radial load capacity and long life. Permanently lubricated gearing. Reinforced thermoplastic helical primary gear for quietness and hardened steel spur gearing on subsequent stages for high output torque and long life. Helical pinion accurately cut on motor shaft for maximum strength and minimum noise.
  • Totally Enclosed, non-ventilated IP-20 rating.
  • Class "B" insulation system.
  • Aluminum end shields for high thermal efficiency and light weight.
  • Unvented gearhousing for universal horizontal mounting.
  • Industrial lip type seals on motor and output shafts.
  • Needle bearings throughout for increased radial load capacity and long life.
  • Permanently lubricated gearing.
  • Reinforced thermoplastic helical primary gear for quietness and hardened steel spur gearing on subsequent stages for high output torque and long life.
  • Helical pinion accurately cut on motor shaft for maximum strength and minimum noise.
Supplier's Site
Gear Motor - 55083180 - Radwell International
Willingboro, NJ, United States
Gear Motor
55083180
Gear Motor 55083180
AC PARALLEL SHAFT GEARMOTOR, 30R-D SERIES, 90:1 GEAR RATIO, 19 RPM, 40 LB-IN, 1 PHASE, 115 VAC, 60 HZ, 0.33 AMP, 1/50 HP, 30R1BECI-D4. FREE 2 YEAR RADWELL WARRANTY

AC PARALLEL SHAFT GEARMOTOR, 30R-D SERIES, 90:1 GEAR RATIO, 19 RPM, 40 LB-IN, 1 PHASE, 115 VAC, 60 HZ, 0.33 AMP, 1/50 HP, 30R1BECI-D4. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Bodine Electric Company Radwell International
Product Category Gearmotors Gearmotors
Product Number 5461 55083180
Product Name 30R-D Series Parallel Shaft AC Gearmotor Gear Motor
Motor Type AC Motor
AC Voltage & Frequency 120V/60Hz
Phase Single-phase
Output Power 0.0200 HP
Continuous Current 0.3300 amps
Unlock Full Specs
to access all available technical data

Similar Products

K-2 Series Parallel Shaft AC Gearmotor - 0728 - Bodine Electric Company
Specs
Motor Type AC Motor
AC Voltage & Frequency 120V/60Hz
Phase Single-phase
View Details
33A-5L/H Series DC Right Angle Hollow Shaft SCR Rated 90V & 180V Gearmotors - 1515 - Bodine Electric Company
Specs
Motor Type DC Motor
DC Voltage Range 180.0 VDC
Output Power 0.1429 HP
View Details
34B-WX Series Parallel Shaft BLDC Gearmotor - 1320 - Bodine Electric Company
Specs
Motor Type DC Motor
Commutation Brushless
Standard DC Voltage 24V
View Details
48R-FX Series Parallel Shaft AC Gearmotor - 5695 - Bodine Electric Company
Specs
Motor Type AC Motor
AC Voltage & Frequency 120V/60Hz; 208-230/240V 60Hz
Phase Single-phase
View Details