Bodine Electric Company 42R-HG Series Parallel Shaft AC Gearmotor 5257

Description
Totally enclosed IP-20 rating. Fan cooled for high output power. Class "B" insulation system operated within Class "A" limits to prolong winding and lubricant life. Aluminum center ring and end shields for high thermal efficiency and light weight. Unvented gearhousing for universal mounting options. Industrial lip type seals on motor and output shafts. Needle bearings for increased radial load capacity and long life, large ball bearings on the output shaft. Permanently lubricated with high-performance lubricant. Hardened helical and spur gearing for quietness and high output to size ratio.
Request a Quote
Description
Totally enclosed IP-20 rating. Fan cooled for high output power. Class "B" insulation system operated within Class "A" limits to prolong winding and lubricant life. Aluminum center ring and end shields for high thermal efficiency and light weight. Unvented gearhousing for universal mounting options. Industrial lip type seals on motor and output shafts. Needle bearings for increased radial load capacity and long life, large ball bearings on the output shaft. Permanently lubricated with high-performance lubricant. Hardened helical and spur gearing for quietness and high output to size ratio.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
42R-HG Series Parallel Shaft AC Gearmotor - 5257 - Bodine Electric Company
Peosta, IA, United States
42R-HG Series Parallel Shaft AC Gearmotor
5257
42R-HG Series Parallel Shaft AC Gearmotor 5257
Totally enclosed IP-20 rating. Fan cooled for high output power. Class "B" insulation system operated within Class "A" limits to prolong winding and lubricant life. Aluminum center ring and end shields for high thermal efficiency and light weight. Unvented gearhousing for universal mounting options. Industrial lip type seals on motor and output shafts. Needle bearings for increased radial load capacity and long life, large ball bearings on the output shaft. Permanently lubricated with high-performance lubricant. Hardened helical and spur gearing for quietness and high output to size ratio.
  • Totally enclosed IP-20 rating.
  • Fan cooled for high output power.
  • Class "B" insulation system operated within Class "A" limits to prolong winding and lubricant life.
  • Aluminum center ring and end shields for high thermal efficiency and light weight.
  • Unvented gearhousing for universal mounting options.
  • Industrial lip type seals on motor and output shafts.
  • Needle bearings for increased radial load capacity and long life, large ball bearings on the output shaft.
  • Permanently lubricated with high-performance lubricant.
  • Hardened helical and spur gearing for quietness and high output to size ratio.
Supplier's Site

Technical Specifications

  Bodine Electric Company
Product Category Gearmotors
Product Number 5257
Product Name 42R-HG Series Parallel Shaft AC Gearmotor
Motor Type AC Motor
AC Voltage & Frequency 120V/60Hz
Phase Single-phase
Output Power 0.2000 HP
Continuous Current 2.7 amps
Unlock Full Specs
to access all available technical data

Similar Products

33A-WX Series DC Parallel Shaft SCR Rated 90V & 180V Gearmotors - 1248 - Bodine Electric Company
Specs
Motor Type DC Motor
Standard DC Voltage 90V
DC Voltage Range 90.0 VDC
View Details
33A-WX Series Parallel Shaft DC Gearmotor - 1434 - Bodine Electric Company
Specs
Motor Type DC Motor
Continuous Current 1.3 to 1.7 amps
Continuous Torque 32.0 to 43.0 In-lbs (36.9 to 49.58 kg-cm)
View Details
K-2 Series Parallel Shaft AC Gearmotor - 0776 - Bodine Electric Company
Specs
Motor Type AC Motor
AC Voltage & Frequency 120V/60Hz
Phase Single-phase
View Details
33A-WX Series Parallel Shaft DC Gearmotor - 1432 - Bodine Electric Company
Specs
Motor Type DC Motor
Continuous Current 1.3 to 1.7 amps
Continuous Torque 19.0 to 25.0 In-lbs (21.91 to 28.83 kg-cm)
View Details