Phase-Out Notice: The stock models in this INTEGRAmotor series will be phased out by the end of 2027 and should not be specified for new OEM applications.
| Bodine Electric Company | |
|---|---|
| Product Category | Gearmotors |
| Product Number | 3766 |
| Product Name | 22B/FV-3N Series INTEGRAmotor BLDC Right Angle Gearmotor |
| Motor Type | DC Motor |
| Commutation | Brushless |
| Standard DC Voltage | 24V |
| Output Power | 0.1250 HP |
| Continuous Current | 5.9 amps |