Bodine Electric Company 22B/FV-D and 22B/FV-Z Series INTEGRAmotor Parallel Shaft BLDC Gearmotor 3723

Description
Phase-Out Notice: The stock models in this INTEGRAmotor series will be phased out by the end of 2027 and should not be specified for new OEM applications. Integral 24VDC voltage mode PWM controller simplifies installation, minimizes EMI, and reduces wiring cost. Featuring PWM voltage control, amplifier enable, direction and dynamic braking inputs. Fault signal output. Built-in 256 PPR, two channel quadrature, optical encoder (total 1024 counts/rev). Can operate in velocity or position control mode. Single plug-in connector for power and logic. Internal current limit protects motor from short-term overload. Integral gear reducer increases torque and reduces speed. Output torque ratings chosen for long, reliable life. Unvented gearhousing for universal horizontal mounting. Helical and spur gearing for high efficiency and quiet operation. Small size takes up minimal space. cURus, CE
Request a Quote
Description
Phase-Out Notice: The stock models in this INTEGRAmotor series will be phased out by the end of 2027 and should not be specified for new OEM applications. Integral 24VDC voltage mode PWM controller simplifies installation, minimizes EMI, and reduces wiring cost. Featuring PWM voltage control, amplifier enable, direction and dynamic braking inputs. Fault signal output. Built-in 256 PPR, two channel quadrature, optical encoder (total 1024 counts/rev). Can operate in velocity or position control mode. Single plug-in connector for power and logic. Internal current limit protects motor from short-term overload. Integral gear reducer increases torque and reduces speed. Output torque ratings chosen for long, reliable life. Unvented gearhousing for universal horizontal mounting. Helical and spur gearing for high efficiency and quiet operation. Small size takes up minimal space. cURus, CE
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
22B/FV-D and 22B/FV-Z Series INTEGRAmotor Parallel Shaft BLDC Gearmotor - 3723 - Bodine Electric Company
Peosta, IA, United States
22B/FV-D and 22B/FV-Z Series INTEGRAmotor Parallel Shaft BLDC Gearmotor
3723
22B/FV-D and 22B/FV-Z Series INTEGRAmotor Parallel Shaft BLDC Gearmotor 3723
Phase-Out Notice: The stock models in this INTEGRAmotor series will be phased out by the end of 2027 and should not be specified for new OEM applications. Integral 24VDC voltage mode PWM controller simplifies installation, minimizes EMI, and reduces wiring cost. Featuring PWM voltage control, amplifier enable, direction and dynamic braking inputs. Fault signal output. Built-in 256 PPR, two channel quadrature, optical encoder (total 1024 counts/rev). Can operate in velocity or position control mode. Single plug-in connector for power and logic. Internal current limit protects motor from short-term overload. Integral gear reducer increases torque and reduces speed. Output torque ratings chosen for long, reliable life. Unvented gearhousing for universal horizontal mounting. Helical and spur gearing for high efficiency and quiet operation. Small size takes up minimal space. cURus, CE

Phase-Out Notice: The stock models in this INTEGRAmotor series will be phased out by the end of 2027 and should not be specified for new OEM applications.

  • Integral 24VDC voltage mode PWM controller simplifies installation, minimizes EMI, and reduces wiring cost.
  • Featuring PWM voltage control, amplifier enable, direction and dynamic braking inputs. Fault signal output.
  • Built-in 256 PPR, two channel quadrature, optical encoder (total 1024 counts/rev).
  • Can operate in velocity or position control mode.
  • Single plug-in connector for power and logic.
  • Internal current limit protects motor from short-term overload.
  • Integral gear reducer increases torque and reduces speed.
  • Output torque ratings chosen for long, reliable life.
  • Unvented gearhousing for universal horizontal mounting.
  • Helical and spur gearing for high efficiency and quiet operation.
  • Small size takes up minimal space.
  • cURus, CE
Supplier's Site

Technical Specifications

  Bodine Electric Company
Product Category Gearmotors
Product Number 3723
Product Name 22B/FV-D and 22B/FV-Z Series INTEGRAmotor Parallel Shaft BLDC Gearmotor
Motor Type DC Motor
Commutation Brushless
Standard DC Voltage 24V
Output Power 0.0625 HP
Continuous Current 3.3 amps
Unlock Full Specs
to access all available technical data

Similar Products

34B/SR-WX Series INTEGRAmotor BLDC Parallel Shaft Gearmotors Class 1 Division 2 - 3287 - Bodine Electric Company
Specs
Motor Type DC Motor
Commutation Brushless
Standard DC Voltage 12V
View Details
K-2 Series Parallel Shaft AC Gearmotor - 0719 - Bodine Electric Company
Specs
Motor Type AC Motor
AC Voltage & Frequency 120V/60Hz
Phase Single-phase
View Details
Hypoid Series 42B4 BLDC Right Angle Hollow Shaft 130V Gearmotors - 3074 - Bodine Electric Company
Specs
Motor Type DC Motor
Commutation Brushless
DC Voltage Range 130.0 VDC
View Details
34B-WX Series Parallel Shaft BLDC Gearmotor - 1282 - Bodine Electric Company
Specs
Motor Type DC Motor
Commutation Brushless
Standard DC Voltage 24V
View Details